Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 45A, 50A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 076809-ACST6-7SG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST6-7SG CAD Model

Description

The ACST6-7SG, from the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge overvoltage protected AC switch built to deliver exceptional performance and reliability for a wide range of applications. This device is an integral component for designers who require a robust solution for AC load control and can be used in various domestic appliances and industrial systems.

Key Features

  • Voltage Range: The ACST6-7SG is designed to operate at a voltage range that suits many applications, providing flexibility in system design.
  • Current Handling: With the ability to handle up to 6A, this AC switch can manage significant current, making it suitable for a variety of power applications.
  • Overvoltage Protection: The device includes an integrated overvoltage protection feature, ensuring that the system remains safe from unexpected power surges that could otherwise cause damage.
  • High Noise Immunity: The high noise immunity of the ACST6-7SG guarantees stable operation even in environments with substantial electrical noise, thus maintaining the integrity of the device's performance.
  • Temperature Range: It operates effectively within a wide temperature range, ensuring reliability across different operating conditions.
  • Snubberless Technology: The use of snubberless technology allows for simpler circuit designs by eliminating the need for additional external components to manage switching.

Applications

The ACST6-7SG is versatile and can be used in a variety of applications, which include:

  • Home appliances such as washing machines, dishwashers, and refrigerators where reliable switching is essential.
  • Industrial systems where robust control of AC loads is required.
  • Lighting systems, including modern LED lighting controls, where precise and protected switching enhances product longevity and safety.
  • Smart home devices, contributing to the automation and intelligent control of home electronics.

Conclusion

In conclusion, the ACST6-7SG from STMicroelectronics is a high-performance AC switch that offers overvoltage protection, high current handling, and noise immunity, making it an ideal choice for a wide range of applications. Its snubberless design allows for a more streamlined circuit design, providing a reliable and efficient solution for controlling AC loads in various electronic systems.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
WeEn Semiconductors
TRIAC SENS GATE 800V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-800E,118
STMicroelectronics
TRIAC 400V 1A SOT223 / TRIAC Diode 400V 1A(RMS) 8.5A 4-Pin(3+Tab) SOT-223 T/R
Need more? Email Us
ECAD model for Z0110DN 5AA4
Littelfuse Inc.
TRIAC 800V 10A TO220 / TRIAC Standard 800 V 10 A Through Hole TO-220 Isolated Tab
Lowest to $7.0074
ECAD model for Q8010L4
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2403 $51.5269
55+ $1.8382 $101.1010
85+ $1.7808 $151.3680
117+ $1.7233 $201.6261
151+ $1.6659 $251.5509
201+ $1.4936 $300.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention