EN
  • EN
  • DE

STEVAL-CDE001V1

Part No STEVAL-CDE001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function Web Server
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST72F321M9T6
Primary Attributes Temperature (Local and Remote) Displayed on LCD via Ethernet
Supplied Contents Board(s)
Secondary Attributes Provides Solution for Server-Based Temp Sensing of Many Terminals
Other Names -497-8395,497-8395
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284636-STEVAL-CDE001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CDE001V1 CAD Model

Description

STEVAL-CDE001V1 - STMicroelectronics Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-CDE001V1 from STMicroelectronics is a comprehensive evaluation platform designed for testing and prototyping with ST's state-of-the-art motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile evaluation board is an integral part of ST's sensor development ecosystem, providing engineers and developers with a user-friendly environment to explore the capabilities of various sensors in real-world applications.

At the heart of the STEVAL-CDE001V1 lies a range of sensors that exemplify the latest advancements in MEMS technology. These include high-precision accelerometers, gyroscopes, magnetometers, and a selection of environmental sensors for measuring parameters such as temperature, humidity, pressure, and ultraviolet (UV) index. The integration of these sensors makes the board an ideal solution for developing applications in the fields of wearable technology, motion tracking, navigation, environmental monitoring, and IoT (Internet of Things) devices.

The board's layout is carefully designed to ensure easy access to the sensor signals, which can be interfaced with a variety of microcontrollers or processors for data analysis and processing. It also features a DIL 24-pin socket, making it compatible with ST's wide range of adapter boards for quick and easy connection to an STM32 Nucleo development board. This allows for seamless integration with the STM32 ecosystem, leveraging its powerful development tools and software libraries.

The STEVAL-CDE001V1 is supported by the comprehensive Unico GUI (Graphical User Interface), which enables users to configure sensor parameters, visualize sensor data in real-time, and log data for further analysis. This user-friendly interface accelerates the development process, allowing for rapid prototyping and testing.

To facilitate the development of custom firmware, the evaluation board comes with a complete set of documentation, including detailed datasheets, application notes, and a user manual. This ensures that developers have all the information they need to harness the full potential of the sensors on the STEVAL-CDE001V1.

In summary, the STEVAL-CDE001V1 is an indispensable tool for professionals and enthusiasts alike, who are looking to explore the capabilities of ST's MEMS and environmental sensors for their next cutting-edge project.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess