EN
  • EN
  • DE

STEVAL-CCA057V3

Part No STEVAL-CCA057V3
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr STMicroelectronics
Package Bulk
Channels per IC 2 - Dual
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 10-MSOP Package
Base Product Number STEVAL
Other Names 497-15090
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283806-STEVAL-CCA057V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA057V3 CAD Model

Description

Introducing the STEVAL-CCA057V3 from STMicroelectronics

The STEVAL-CCA057V3 is an advanced audio evaluation board designed by STMicroelectronics, a global leader in semiconductor solutions. This innovative product is specifically tailored for high-performance audio applications and is a testament to STMicroelectronics' commitment to providing cutting-edge technology for audio enthusiasts and professionals alike.

At the heart of the STEVAL-CCA057V3 is the TDA7498E, a dual BTL class-D audio amplifier capable of delivering a powerful output of up to 160 watts. This amplifier is highly efficient, making it an ideal choice for applications where power consumption and heat dissipation are critical considerations. Its compact design also makes it suitable for space-constrained applications without compromising on audio quality.

The board is equipped with a wide range of features that facilitate its integration into various audio systems. It includes a flexible audio input section that can accept both single-ended and differential signals, ensuring compatibility with a variety of audio sources. The evaluation board also provides adjustable gain settings, allowing users to fine-tune the audio output to match their specific requirements.

For ease of use, the STEVAL-CCA057V3 comes with a user-friendly interface that includes intuitive controls for volume, mute, and standby functions. These features enable users to quickly and easily manage the audio output, making the board a great choice for rapid prototyping and testing.

Moreover, the STEVAL-CCA057V3 is designed with protection features in mind. It includes short-circuit protection, thermal overload protection, and a clip detector, which help to safeguard the board and connected speakers from potential damage. This ensures long-term reliability and stability of the audio system.

Whether you are developing a high-end home audio system, a professional audio setup, or an innovative IoT audio application, the STEVAL-CCA057V3 evaluation board from STMicroelectronics offers the performance, flexibility, and reliability you need. Its advanced features and robust design make it an excellent choice for a wide range of audio amplification tasks.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADA4870
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA836
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC6910-3
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $174.4361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess