EN
  • EN
  • DE

LMP8603MAEVAL/NOPB

Part No LMP8603MAEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR LMP8603MA / EVALUATION BOARD FOR AMPLIFIER MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series LMP
Channels per IC 1 - Single
Amplifier Type Current Sense
Output Type Single-Ended
SR - Slew Rate 0.83 V/μs
Output Current per Channel 48mA
Operating Temperature Range -40°C ~ 125°C
Current - Supply (Main IC) 1.1mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMP8603
Win Source Part Number 779522-LMP8603MAEVAL/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMP860
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LMP8603MAEVAL/NOPB CAD Model

Description

The LMP8603MAEVAL/NOPB is a comprehensive evaluation module designed by Texas Instruments to facilitate the testing and performance analysis of the LMP8603M precision current sense amplifier. This product is a part of TI's family of high-accuracy, low-side current sense amplifiers that are ideal for a wide range of applications, including industrial, automotive, and power management systems.

Key Features

  • High Accuracy: The LMP8603M amplifier offers high accuracy current sensing, which is crucial for system monitoring and feedback control.
  • Low Offset Voltage: With a low input offset voltage, the device ensures precise measurement of small differential voltages across shunt resistors.
  • Wide Common-Mode Range: The amplifier operates over a wide common-mode voltage range, accommodating a variety of use cases and applications.
  • Easy to Use: The LMP8603MAEVAL/NOPB evaluation module is user-friendly and requires minimal setup for operation, making it accessible for both professionals and electronics enthusiasts alike.

Applications

The LMP8603M is versatile and can be used in applications that require precise current measurement. These applications include, but are not limited to, motor control, battery management, overcurrent protection, and power supply monitoring.

Package Contents

The evaluation module package includes the LMP8603M precision current sense amplifier mounted on a printed circuit board (PCB) for easy evaluation. The PCB is designed to connect easily to external test and application circuitry.

Additional Resources

For further information and complete technical specifications, users can access data sheets, user manuals, and application notes provided by Texas Instruments. These resources offer in-depth knowledge on the operation, application, and optimization of the LMP8603M amplifier in various scenarios.

Texas Instruments provides robust support for its products, and the LMP8603MAEVAL/NOPB is no exception. Users can benefit from TI's extensive online community, technical support, and design resources to streamline the development process and bring their projects to fruition with confidence.

You May Also Be Interested in

Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC6560 DEMO BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess