EN
  • EN
  • DE

LME49723MABD

Part No LME49723MABD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description BOARD EVALUATION FOR LME49723 / 36V High Performance, High Fidelity Dual Audio Operational Amplifier Eval Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type Audio
Output Type Single-Ended
SR - Slew Rate 8 V/μs
Output Current per Channel 25mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 6.7mA
Dual Supply Voltage (±) ±2.5 V ~ 17 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LME49723
Win Source Part Number 779428-LME49723MABD
Popularity Medium
Supply and Demand Status Balance
Family Name LME49723
Introduction Date January 07, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LME49723MABD CAD Model

Description

The LME49723MABD is a high-fidelity audio operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of TI's LME audio series, which are known for their exceptional audio performance and are widely used in professional audio equipment, high-end consumer audio systems, and other audio applications requiring high-quality sound reproduction.

Key Features

  • Ultra-Low Distortion: The LME49723MABD features ultra-low total harmonic distortion plus noise (THD+N), ensuring pristine audio clarity and fidelity.
  • High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals without distortion, making it ideal for high-speed audio applications.
  • Wide Bandwidth: The wide bandwidth of this device provides ample headroom for audio signals, preserving the nuances of the original recording.
  • Low Noise: Engineered for low noise performance, the LME49723MABD minimizes background hiss and hum, which is critical for high-quality audio reproduction.
  • High Output Drive: Capable of driving high loads, this op-amp can be used in a variety of configurations with different types of audio equipment.

Applications

The LME49723MABD is suited for a broad range of audio applications, including:

  • Professional audio mixing consoles
  • High-fidelity home theater systems
  • Studio monitors and audiophile-grade speakers
  • High-performance headphone amplifiers
  • Analog and digital audio processing equipment

Product Specifications

The LME49723MABD is available in a compact package and can be easily integrated into various audio circuits. It operates over a wide supply voltage range, making it versatile for different power environments. Its robust design ensures reliable performance even under demanding conditions.

Why Choose the LME49723MABD?

For audio enthusiasts and professionals looking for an op-amp that doesn't compromise on sound quality, the LME49723MABD from Texas Instruments offers exceptional performance. Its combination of low distortion, high speed, and low noise makes it an excellent choice for any application where audio quality is paramount.

You May Also Be Interested in

Analog Devices Inc.
LTC6560 DEMO BOARD / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVALUATION FOR MCP6S2X / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADL5562 / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR INA381 / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1328 $51.1872
58+ $1.7500 $101.5000
89+ $1.6954 $150.8906
122+ $1.6407 $200.1654
158+ $1.5860 $250.5880
211+ $1.4219 $300.0209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess