EN
  • EN
  • DE

CLC730132/NOPB

Part No CLC730132/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR THE LMH6560MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 4 - Quad
Amplifier Type Buffer
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part LMH6560
Win Source Part Number 779469-CLC730132/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian CLC730132/NOPB CAD Model

Description

The CLC730132/NOPB is a high-performance, precision operational amplifier designed and manufactured by Texas Instruments. This device is part of TI's extensive op-amp portfolio and is crafted to meet the demanding requirements of a wide range of applications, including test and measurement systems, medical equipment, and industrial control circuits.

Key Features

  • High-Speed Performance: The CLC730132/NOPB boasts a fast settling time, making it ideal for applications that require quick response times.
  • Low Distortion: With its low harmonic distortion, this op-amp is well-suited for audio and other signal processing applications that demand high fidelity.
  • Low Noise: The device's low noise characteristics ensure clean and precise signal amplification, critical for sensitive instrumentation.
  • Wide Bandwidth: A broad frequency response allows the CLC730132/NOPB to be used in applications requiring a wide bandwidth, such as RF and IF circuits.
  • High Output Drive: Capable of delivering substantial current to the load, this op-amp can drive both high and low impedance loads effectively.
  • Flexible Power Supply: The CLC730132/NOPB operates over a wide range of power supply voltages, accommodating various system designs and requirements.
  • Robust Construction: Encased in a durable package, the device is designed to withstand challenging environmental conditions, ensuring reliability and longevity.

Applications

  • Test and Measurement Systems
  • Professional Audio Equipment
  • Data Acquisition
  • Active Filtering
  • Industrial Control Systems
  • Medical Imaging Devices

The CLC730132/NOPB operational amplifier from Texas Instruments represents a blend of cutting-edge technology with practical design considerations, making it a top choice for engineers and designers looking to enhance the performance and reliability of their electronic systems. Its combination of speed, precision, and robustness makes it a versatile component that can be deployed across a multitude of applications.

You May Also Be Interested in

Microchip Technology
MCP6C02 EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD603 / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR CLC5523
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD8331 / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess