EN
  • EN
  • DE

INA826EVM

Part No INA826EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL MODULE FOR INA826 / INA826 Instrumentation Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type Instrumentation
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
-3db Bandwidth 1MHz
Output Current per Channel 16mA
Operating Temperature Range -40°C ~ 125°C
Current - Supply (Main IC) 200μA
Dual Supply Voltage (±) 5V, ±15V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part INA826
Win Source Part Number 776804-INA826EVM
Popularity Medium
Supply and Demand Status Limited
Family Name INA826
Introduction Date September 06, 2011
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA826EVM CAD Model

Description

The INA826EVM is an evaluation module designed to demonstrate the capabilities of the INA826 precision instrumentation amplifier from Texas Instruments. This high-accuracy amplifier is suitable for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Versatile Configuration: The INA826EVM allows users to configure the gain settings easily, offering flexibility for various application requirements. With the onboard gain-set resistor options, users can quickly evaluate the amplifier's performance across different gain configurations.
  • Easy to Use: The evaluation module is designed for simplicity, making it easy for both novice and experienced engineers to analyze the INA826's features. The module comes with all necessary components, eliminating the need for additional hardware setup.
  • High Precision: The INA826 amplifier is known for its low offset voltage and low noise, ensuring high-precision measurements. This makes the EVM ideal for testing the INA826 in sensitive applications where accuracy is paramount.
  • Wide Supply Range: The INA826EVM operates over a wide supply range, accommodating various power supply levels and making it suitable for battery-powered and portable applications.

Applications

  • Medical Devices
  • Industrial Process Control
  • Precision Data Acquisition
  • Battery-Powered Instruments
  • Automotive Sensor Signal Conditioning

The INA826EVM is an essential tool for engineers looking to test and implement the INA826 instrumentation amplifier in their designs. With its ease of use, versatility, and precision, the EVM provides a comprehensive platform for evaluating the performance and robustness of this Texas Instruments component.

For detailed information, technical specifications, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC6912-2
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6629
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMP7312
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Lowest to $191.0279
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.1235 $58.1235
3+ $47.6911 $143.0733
4+ $46.2008 $184.8032
5+ $44.7104 $223.5520
6+ $43.2201 $259.3206
8+ $38.7490 $309.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess