EN
  • EN
  • DE

CLC730145/NOPB

Part No CLC730145/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR THE LMH6560MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Channels per IC 4 - Quad
Amplifier Type Buffer
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part LMH6560
Win Source Part Number 779468-CLC730145/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian CLC730145/NOPB CAD Model

Description

The CLC730145/NOPB from Texas Instruments is a high-performance, low-power operational amplifier that is designed to meet the rigorous demands of modern electronic circuits. This op-amp features a unique combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Low Noise Performance: The CLC730145/NOPB offers excellent noise performance, which is crucial for high-fidelity audio applications and sensitive instrumentation.
  • High Speed: With a fast slew rate and high bandwidth, this operational amplifier is capable of handling rapid signal changes, making it suitable for video processing, data acquisition, and other high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, the CLC730145/NOPB is designed to operate with low power consumption, making it ideal for battery-powered devices and energy-efficient designs.
  • Wide Supply Voltage Range: This op-amp can operate across a broad range of supply voltages, providing flexibility in various circuit configurations and ensuring compatibility with multiple power sources.
  • Robust Output Drive: The CLC730145/NOPB can drive heavy loads with ease, which is essential for driving actuators or other high-current devices.

Applications

The versatile nature of the CLC730145/NOPB makes it suitable for a host of applications:

  • Audio and Video Signal Processing
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Automotive Electronics
  • Portable and Battery-Powered Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CLC730145/NOPB is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity, even in the most demanding conditions. This operational amplifier is available in a robust package that is designed to withstand the rigors of both the manufacturing process and long-term operation in the field.

Environmental Compliance

The CLC730145/NOPB complies with RoHS standards, ensuring that it meets global environmental regulations and can be used in eco-friendly products.

You May Also Be Interested in

Texas Instruments
UNIV EVAL MOD FOR SOP PKG / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess