EN
  • EN
  • DE

L4931V50

Part No L4931V50
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827113-L4931V50
Ultra Librarian 3D Model Ultra Librarian L4931V50 CAD Model

Description

Introducing the L4931V50 Low-Dropout Voltage Regulator

The L4931V50 is a precision low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a stable 5V output, even when the supply voltage is very close to the output voltage, which is ideal for battery-powered devices where energy efficiency is crucial.

With its low dropout voltage of just 0.4V at 250mA load, the L4931V50 is capable of delivering a consistent performance for a wide range of applications. Its ability to operate with very low input-output differentials makes it an excellent choice for scenarios where the supply voltage is not stable or drops significantly during operation.

One of the key features of the L4931V50 is its very low quiescent current, which is typically around 0.4mA and helps in prolonging battery life in portable systems. Additionally, this regulator is equipped with several safety features, including thermal shutdown and short-circuit protection, ensuring reliable operation and safeguarding against potential damage caused by abnormal operating conditions.

The L4931V50 is available in multiple package options, including TO-220, TO-92, and SO-8, providing flexibility for different design requirements. Its wide operating temperature range from -40°C to 125°C allows it to function effectively in various environmental conditions, making it suitable for industrial, automotive, and consumer applications.

Furthermore, the L4931V50 supports a maximum input voltage of 20V, which gives designers the freedom to use it in systems with higher supply voltages. The output voltage tolerance of ±2% ensures high accuracy, which is essential for sensitive electronic components that require a precise power supply.

In conclusion, the L4931V50 from STMicroelectronics is a versatile and efficient solution for maintaining a stable 5V supply in your electronic circuits. Its low dropout performance, combined with a suite of protection features, makes it an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess