EN
  • EN
  • DE

STTH12R06DIRG

Part No STTH12R06DIRG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 12A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting Through Hole
Case / Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037083-STTH12R06DIRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH12R06DIRG CAD Model

Description

STTH12R06DIRG - Ultrafast Recovery Diode from STMicroelectronics

The STTH12R06DIRG from STMicroelectronics is a state-of-the-art ultrafast recovery diode, designed to meet the rigorous demands of high-efficiency power supply applications. This diode is part of ST's Turbo 2 ultrafast high voltage series, which is well-known for its superior performance in terms of switching speed and robustness.

Key Features

  • Voltage Rating: The device boasts a repetitive peak reverse voltage (V<sub>RRM) of 600 V, making it suitable for high-voltage applications.
  • Current Handling: With an average forward current (I<sub>F(AV)) of 12 A, the STTH12R06DIRG can comfortably handle significant power levels.
  • Ultrafast Recovery Time: The recovery time (t<sub>rr) is extremely short, minimizing energy loss and improving overall efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces conduction losses and enhances thermal efficiency.
  • High Surge Capability: It has a high surge current capability, which is critical for withstanding transient conditions without failure.

Applications

The STTH12R06DIRG is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • High-frequency rectifiers

Package and Quality

This diode comes in an insulated TO-220FP package, ensuring good thermal performance and ease of installation. The package is designed for use in environments where electrical isolation is required between the mounting surface and the heatsink.

Environmental and Safety Compliance

The STTH12R06DIRG is compliant with RoHS (Restriction of Hazardous Substances) and is designed for environmentally sensitive applications. It also meets various international safety standards, ensuring reliability and peace of mind for engineers and consumers alike.

Conclusion

With its combination of high-speed switching, robust performance, and energy efficiency, the STTH12R06DIRG ultrafast recovery diode from STMicroelectronics is an excellent choice for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
Interface
Lowest to $0.0880
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0504 $52.5200
120+ $0.8619 $103.4280
180+ $0.8349 $150.2820
250+ $0.8080 $202.0000
325+ $0.7811 $253.8575
430+ $0.7003 $301.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,889 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess