EN
  • EN
  • DE

PIC12F683-E/SN

Part No PIC12F683-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 5V Automotive 8-Pin SOIC N Tube / IC MCU 8BIT 3.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 210010-PIC12F683-E/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC12F683
Introduction Date November 07, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F683-E/SN CAD Model

Description

Microchip Technology's PIC12F683-E/SN Microcontroller

The PIC12F683-E/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact size, power efficiency, and versatility. This 8-bit microcontroller is encapsulated in a small outline, 8-pin SOIC package, making it ideal for space-constrained applications.

At the heart of the PIC12F683-E/SN is a powerful PIC® microcontroller that operates at a maximum frequency of 20 MHz. With its precision internal oscillator, the device is capable of reliable operation without the need for external clock components, reducing the overall bill of materials and simplifying circuit design.

The MCU is equipped with 3.5 KB of flash program memory, which provides ample space for application code, and 128 bytes of EEPROM, suitable for storing non-volatile data. Additionally, it boasts 256 bytes of RAM, ensuring smooth operation and efficient data handling for various applications.

One of the key features of the PIC12F683-E/SN is its enhanced peripherals. It includes an array of analog and digital peripherals such as an Analog-to-Digital Converter (ADC) with up to 10-bit resolution, allowing for precise sensor readings and analog signal processing. It also has a Capture/Compare/PWM (CCP) module for advanced timing and control operations.

With two comparators and a Programmable Brown-Out Reset (PBOR) feature, the MCU ensures reliable performance under varying voltage conditions, making it suitable for battery-operated devices. The device also supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging (ICD) features, which enable developers to program and fine-tune their applications while the microcontroller is placed within the actual circuit.

Designed with power efficiency in mind, the PIC12F683-E/SN supports multiple power-saving modes, including Power-Down mode and less than 1 µA Sleep current, which help to extend battery life in portable applications.

Overall, the PIC12F683-E/SN from Microchip Technology is a robust and versatile microcontroller that is perfect for a wide range of applications, from simple gadgets to complex automation systems. Its small size, rich set of features, and ease of use make it a preferred choice for designers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1221 $53.5873
30+ $3.3822 $101.4660
46+ $3.2765 $150.7190
64+ $3.1708 $202.9312
82+ $3.0651 $251.3382
110+ $2.7481 $302.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess