EN
  • EN
  • DE

STEVAL-CCA023V1

Part No STEVAL-CCA023V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Audio
Function Microphone Pre-Amp
Embedded No
Utilized IC / Part TS472
Primary Attributes Microphone Pre-Amp, 2V Bias Output, Standby (1uA Max)
Supplied Contents Board(s)
Secondary Attributes 2.2 ~ 5.5V, 2kV ESD Protection, Fully Differential In/Out
Base Product Number STEVAL
Other Names STEVALCCA023V1,STEVAL-CCA023$1,497-10337
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284676-STEVAL-CCA023V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA023V1 CAD Model

Description

STEVAL-CCA023V1 - USB Audio DAC Evaluation Board

The STEVAL-CCA023V1 from STMicroelectronics is a high-performance evaluation board designed for audiophiles and audio professionals looking to evaluate the capabilities of a USB audio digital-to-analog converter (DAC). This evaluation board is based on the advanced audio processing capabilities of STMicroelectronics' chips, providing a compact and efficient solution for converting digital audio signals into high-fidelity analog sound.

Key Features

  • High-Quality Audio: The board supports high-resolution audio formats, ensuring a crystal-clear listening experience.
  • USB Interface: Easy connectivity with computers and other USB audio sources for plug-and-play functionality.
  • Compact Design: The small form factor of the board makes it ideal for prototyping and integration into existing audio systems.

Applications

The STEVAL-CCA023V1 is suitable for a range of applications, including:

  • High-fidelity home audio systems
  • Professional audio workstations
  • USB headphones and audio peripherals
  • Audio test and measurement equipment

Technical Specifications

The board is equipped with a comprehensive set of features:

  • Support for multiple audio formats and sampling rates
  • Low-jitter clock system for pristine audio quality
  • On-board voltage regulators for stable power supply
  • LED indicators for power and audio signal status
  • Customizable through firmware and dedicated software tools

Why Choose the STEVAL-CCA023V1?

STMicroelectronics' STEVAL-CCA023V1 stands out for its high-quality audio reproduction, ease of use, and flexibility. It is an excellent choice for developers and enthusiasts who require a reliable and high-performance USB DAC for their audio projects. With its robust design and comprehensive features, the STEVAL-CCA023V1 offers an ideal platform for exploring the full potential of digital audio conversion.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess