Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 1.5A
Voltage - Input 4V ~ 38V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part A6986F3V3
Base Product Number STEVAL
Other Names 497-16457,497-STEVAL-ISA188V1,497-16457,-1138-STEVAL-ISA188V1
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284248-STEVAL-ISA188V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA188V1 CAD Model

Description

STEVAL-ISA188V1 - An Advanced Power Solution

The STEVAL-ISA188V1 is a state-of-the-art product from STMicroelectronics designed to offer an efficient and flexible power solution. This evaluation board is specifically tailored for testing and evaluating the performance of the L7987, a high-efficiency DC-DC converter capable of delivering up to 3 A of current to the load.

The L7987 is a step-down switching regulator with a wide input voltage range from 4.5 V to 61 V, which makes the STEVAL-ISA188V1 an ideal choice for a variety of applications, including industrial, automotive, and consumer electronics where reliability and efficiency are paramount. The output voltage can be adjusted from 0.8 V to VIN, ensuring a high degree of versatility for different design requirements.

The evaluation board comes with a number of features that make it a robust and user-friendly platform for development. It includes an adjustable switching frequency up to 1 MHz, which allows for a compact design with small-sized external components. Moreover, the board is equipped with overcurrent and thermal protection, enhancing its safety and reliability during operation.

The STEVAL-ISA188V1 is not only a powerful tool for engineers but also a convenient one. It offers real-time monitoring of the output voltage, current, and power efficiency via test points and jumper connectors. This facilitates quick and accurate measurements, speeding up the development process and helping engineers to fine-tune their designs.

In summary, the STEVAL-ISA188V1 evaluation board is an excellent representation of STMicroelectronics' commitment to providing innovative power solutions. With its high-performance L7987 regulator, comprehensive protection features, and user-friendly design, this product is a valuable asset for any engineer looking to develop efficient power supply systems.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MIC23303
Need more? Email Us
ECAD model for MIC23303YML-EV
Rohm Semiconductor
Need more? Email Us
ECAD model for BD9G101G-EVK-101
Texas Instruments
Need more? Email Us
ECAD model for LM3670MF-1.8EV
Texas Instruments
Need more? Email Us
ECAD model for LM5175EVM-HD
Texas Instruments
Need more? Email Us
ECAD model for LM5161PWPFBKEVM
Rohm Semiconductor
EVAL BOARD FOR BD9876
Need more? Email Us
ECAD model for BD9876EFJ_EVK
Maxim Integrated
EVAL BOARD FOR MAX17532
Need more? Email Us
ECAD model for MAX17532AUBEVKIT#
Infineon Technologies
EVAL BOARD FOR TLF50281EL
Need more? Email Us
ECAD model for DEMOBOARDTLF50281ELTOBO1
Texas Instruments
Need more? Email Us
ECAD model for LM3671MF-1.5EV

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention