Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V ~ 2.5V
Current - Output 400mA
Voltage - Input 1.8V ~ 5.5V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1PS02
Base Product Number 1PS02B
Other Names 497-STEVAL-1PS02B
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284253-STEVAL-1PS02B
Ultra Librarian 3D Model Ultra Librarian STEVAL-1PS02B CAD Model

Description

STEVAL-1PS02B Evaluation Board from STMicroelectronics

The STEVAL-1PS02B is an innovative evaluation board designed by STMicroelectronics, tailored for the testing and performance analysis of its onboard power management integrated circuit (PMIC). This evaluation platform is ideal for engineers and designers looking to explore the features and capabilities of the PMIC in a controlled and efficient manner.

At the heart of the STEVAL-1PS02B is the advanced PMIC, which is engineered to deliver high efficiency and reliability for a wide range of applications. The board is designed to facilitate easy access to the PMIC's pins, enabling users to quickly set up and modify their test configurations. This feature is particularly useful for rapid prototyping and iterative development processes.

The evaluation board comes equipped with a comprehensive set of features that make it a versatile tool for power management analysis. These include multiple voltage outputs that can be adjusted to suit a variety of power requirements, as well as an array of test points and connectors that provide convenient connections to external equipment and systems.

The STEVAL-1PS02B is also equipped with protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the board and the components under test. These features are critical for maintaining the integrity of the evaluation process, especially when dealing with sensitive electronic components.

STMicroelectronics provides comprehensive support for the STEVAL-1PS02B, including detailed documentation, application notes, and software tools. This support ensures that users can fully leverage the capabilities of the evaluation board and gain deep insights into the performance of the PMIC.

In summary, the STEVAL-1PS02B evaluation board is a sophisticated tool that offers a practical and efficient solution for testing and evaluating power management solutions. Its versatility, ease of use, and robust support make it an essential asset for professionals in the field of electronics design and development.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL
Texas Instruments
EVAL MODULE FOR CSD86350Q5D / High Frequency Synchronous Power Kit
Need more? Email Us
ECAD model for CSD86350Q5DEVM-604
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Power Integrations
BOARD EVAL FOR LCS702HG
Need more? Email Us
ECAD model for RDK-239
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ
Intersil
EVALUATION BOARD FOR ISL8104 / ISL8104 EVALUATION BOARD
Need more? Email Us
ECAD model for ISL8104EVAL1Z
Texas Instruments
BOARD EVAL FOR LM2700MT-ADJ / LM2700/LM2700Q-Q1 DC to DC Converter and Switching Regulator Chip 17.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2700MT-ADJEV/NOPB
Texas Instruments
BOARD EVAL FOR LM25088MH-1 / LM25088MH-1 DC to DC Controller 5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM25088MH-1EVAL
Texas Instruments
BOARD EVALUATION LM3674MF-1.8 / LM3674MF-1.8 DC to DC Converter and Switching Regulator Chip 1.8VDC/1VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM3674MF-1.8EV

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention