EN
  • EN
  • DE

STEF05DPUR

Part No STEF05DPUR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 3.6AV 10DFN  /  Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel
Function Electronic Fuse
Voltage - Input 3.1V ~ 10V
Current - Output 3.6A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number STEF05
Other Names -497-14668-1,-497-14668-2,STEF05DPUR,497-14668-6,-497-14668-6,497-14668-1,497-14668-2
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253592-STEF05DPUR
Ultra Librarian 3D Model Ultra Librarian STEF05DPUR CAD Model

Description

STEF05DPUR Electronic Fuse from STMicroelectronics

The STEF05DPUR is a state-of-the-art electronic fuse designed by STMicroelectronics, tailored to provide overcurrent protection in a wide range of applications. It is a part of STMicroelectronics' eFuses, which are electronic fuses that protect power lines by limiting the current that can pass through them when a fault condition occurs.

Key Features

  • Current Rating: The device supports a continuous current of up to 0.5 A, making it suitable for low-power applications.
  • Operating Voltage: It operates over a wide input voltage range from 4.5 V to 18 V, accommodating various power supply standards.
  • Adjustable Overcurrent Protection: Users can set the overcurrent threshold through an external resistor, providing flexibility in different circuit designs.
  • Fast Trip Time: The STEF05DPUR reacts swiftly to fault conditions, ensuring that the circuit is protected quickly to prevent damage.
  • Auto-Retry Feature: After a fault condition, the device will automatically attempt to reset itself, which can be useful in transient fault scenarios.
  • Thermal Protection: The built-in thermal shutdown mechanism protects against overheating, which enhances the safety and longevity of both the eFuse and the protected circuit.

Applications

The STEF05DPUR is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Computing and Storage Systems
  • Power Supply Modules

Package and Availability

This electronic fuse is available in a small and reliable 8-lead DFN package (3x3 mm), which is ideal for space-constrained applications. The STEF05DPUR is also characterized by its low R<sub>DS(on), which ensures minimal power loss during operation, making it an energy-efficient solution for modern electronic devices.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $6.7084
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5465 $50.9300
48+ $2.0894 $100.2912
75+ $2.0241 $151.8075
103+ $1.9588 $201.7564
133+ $1.8936 $251.8488
177+ $1.6977 $300.4929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,842 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess