EN
  • EN
  • DE

MAX20088ATPA/VY+

Part No MAX20088ATPA/VY+
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tray
Product Status Active
Function Current Switch
Sensing Method -
Accuracy ±8%
Voltage - Input 3V ~ 15V
Current - Output 600mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (4x4)
Base Product Number MAX20088
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372349-MAX20088ATPA/VY+
Ultra Librarian 3D Model Ultra Librarian MAX20088ATPA/VY+ CAD Model

Description

Maxim Integrated MAX20088ATPA/VY+ Automotive Camera Power Protector

The MAX20088ATPA/VY+ from Maxim Integrated is a robust automotive camera power protector designed to provide reliable power supply protection for automotive camera modules. This advanced integrated circuit (IC) is engineered to safeguard sensitive camera electronics from various electrical hazards that can occur in the harsh automotive environment, such as overvoltage, undervoltage, overcurrent, short-circuit, and reverse-battery conditions.

Key Features:

  • High Accuracy: The MAX20088ATPA/VY+ ensures precise monitoring of input supply voltages with a tight accuracy specification, which is crucial for the consistent performance of automotive cameras.
  • Wide Operating Voltage Range: This power protector operates over a broad input voltage range, accommodating the diverse electrical systems found in modern vehicles.
  • Overvoltage Protection: It features a fast overvoltage protection circuit that reacts swiftly to voltage spikes, thereby preventing damage to the camera module.
  • Undervoltage Lockout: The undervoltage lockout (UVLO) function ensures that the camera only operates within a safe voltage range, protecting against brownout conditions.
  • Overcurrent and Short-Circuit Protection: The device provides robust protection against overcurrent scenarios and short-circuits, which are critical for maintaining the integrity of the camera system.
  • Reverse-Battery Protection: It can withstand reverse-battery connection scenarios without sustaining damage, ensuring the camera module remains safe even during installation mishaps or battery reversal incidents.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the IC from overheating, further enhancing the reliability of the camera system.
  • Small Package: The MAX20088ATPA/VY+ comes in a compact TQFN package, making it suitable for space-constrained automotive camera applications.

Applications:

Specifically designed for the automotive industry, the MAX20088ATPA/VY+ is ideal for use in advanced driver-assistance systems (ADAS), rear-view and surround-view camera systems, and other automotive camera applications that require stringent power supply protection.

With its comprehensive protection features and high reliability, the Maxim Integrated MAX20088ATPA/VY+ is an essential component for automotive manufacturers looking to enhance the safety and durability of their camera modules.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7301 $52.0311
26+ $3.8811 $100.9086
40+ $3.7598 $150.3920
55+ $3.6385 $200.1175
72+ $3.5173 $253.2456
96+ $3.1534 $302.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,056 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess