EN
  • EN
  • DE

STD2NC40-1

Part No STD2NC40-1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260816-STD2NC40-1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD2NC40-1 CAD Model

Description

Overview of STD2NC40-1 MOSFET by STMicroelectronics

The STD2NC40-1 is a robust N-channel MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high performance and reliability for a wide range of applications. With its advanced technology, the STD2NC40-1 ensures efficient power management and is a perfect choice for designers looking for a solution that combines efficiency with cost-effectiveness.

Key Features

  • Device Type: N-channel MOSFET
  • Voltage Rating: The STD2NC40-1 is capable of withstanding a drain-source voltage (V<sub>DS) up to 400V, making it suitable for high voltage applications.
  • Current Handling: It can handle continuous drain current (I<sub>D) up to a certain limit, providing sufficient current for a variety of electronic circuits.
  • Low On-Resistance: The MOSFET features low on-state resistance (R<sub>DS(on)), which translates to reduced power losses and improved efficiency.
  • High-Speed Switching: Its fast switching characteristics make it ideal for high-frequency applications.
  • Thermal Performance: Enhanced thermal performance ensures reliability even under high operating temperatures.

Applications

The versatility of the STD2NC40-1 allows it to be used in a variety of applications, including:

  • Power supplies and DC-DC converters
  • Motor control circuits
  • Lighting systems
  • Automotive applications
  • High-efficiency switching applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD2NC40-1 MOSFET is no exception, as it is built to meet rigorous standards of performance and reliability. It is designed to ensure long operational life and stability across various environmental conditions.

Design Support

Designers and engineers can take advantage of the comprehensive support provided by STMicroelectronics, including technical documentation, reference designs, and simulation tools to facilitate the integration of the STD2NC40-1 into their projects.

In summary, the STD2NC40-1 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for professionals seeking a high-quality N-channel MOSFET for their power management needs.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess