EN
  • EN
  • DE

TS272

Part No TS272
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED CMOS DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1274210-TS272
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS272 CAD Model

Description

The TS272 series from STMicroelectronics is a family of high-precision operational amplifiers that deliver exceptional accuracy and stability over time and temperature. Designed for a wide array of applications, these op-amps are particularly well-suited for high-performance, low-power consumption applications such as battery-powered devices, sensor interfaces, and portable electronics.

Key Features

  • Low Power Consumption: The TS272 series is optimized for low-voltage operations, making it ideal for battery-operated devices. Its power-saving features contribute to extended battery life without sacrificing performance.
  • High Input Impedance: With a high input impedance, these op-amps minimize the loading effect on the input source, ensuring accurate signal acquisition and processing.
  • Low Offset Voltage: The precision of the TS272 is highlighted by its low offset voltage, which reduces error in signal conditioning applications.
  • Wide Supply Voltage Range: These operational amplifiers can be powered by a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Stable with Capacitive Loads: The TS272 series is designed to be stable even when driving capacitive loads, which is crucial for applications involving analog filters or integrators.

Applications

The versatility of the TS272 operational amplifiers allows them to be used in numerous electronic circuits and systems. Some of the typical applications include:

  • Signal Conditioning Circuits
  • Analog Filters
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Medical Devices

Technical Specifications

The TS272 series boasts an impressive set of technical specifications that make them a go-to choice for precision applications:

  • Input Offset Voltage: Typically below 1 mV
  • Supply Voltage Range: From 2.7 V to 16 V
  • Low Input Bias Current
  • Operating Temperature Range: -40°C to +125°C

In conclusion, the TS272 from STMicroelectronics represents a blend of precision, power efficiency, and versatility, making it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess