Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPer plus
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage 8.5 V ~ 23.5 V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 16W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Mounting SMD
Win Source Part Number 1279319-VIPER28LDTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name VIPER28
Introduction Date September 30, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian VIPER28LDTR CAD Model

Description

The VIPER28LDTR from STMicroelectronics is a high-performance, low-power offline switched-mode power supply (SMPS) integrated circuit. Designed for a wide range of applications, this chip is particularly suited for household, industrial, and consumer electronics where energy efficiency and reliability are crucial. The VIPER28LDTR is a part of the VIPerPlus family known for its energy-saving features and robustness.

Key Features

  • High Voltage Capability: The VIPER28LDTR operates with a supply voltage up to 800V, making it capable of withstanding high energy surges and simplifying the design of the power supply.
  • Energy Efficient: It includes features such as a pulse frequency modulation (PFM) mode under light-load conditions, which reduces switching frequency to lower power consumption.
  • Advanced Protection: The device comes with multiple protection features including overload protection, overvoltage protection, and thermal shutdown, ensuring safe operation under abnormal conditions.
  • Low Standby Power: It is designed for low standby power consumption, which is essential for meeting energy-saving regulations.
  • Extended Power Range: The VIPER28LDTR can deliver up to 18 W in wide range input voltage conditions and up to 30 W with an input voltage of 230 VAC, making it versatile for various power applications.
  • Minimal External Components: The integrated high-voltage startup and sense FET allows for a reduced external component count, which can lead to cost savings and a more compact design.

Applications

The VIPER28LDTR is ideal for a variety of applications including switch mode power supplies (SMPS) for adapters, power supplies for LED lighting, auxiliary power supplies for home appliances, and industrial power supplies. Its flexibility and efficiency make it an excellent choice for designers looking to create compact, energy-efficient power solutions.

Package and Availability

This device is available in a SO-16N package, which is suitable for surface-mount technology (SMT) and is available on tape and reel (TR) for automated assembly processes. For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation available from STMicroelectronics.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1075P130G
Microchip Technology
IC OFFLINE SWITCH MULT TOP 8SOIC
Need more? Email Us
ECAD model for MIC38HC42YM-TR
Texas Instruments
Low Power Economy BiCMOS Current Mode PWM
Need more? Email Us
ECAD model for UCC2813PW-2G4
ON Semiconductor
Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Need more? Email Us
ECAD model for FSD210B
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1533P
STMicroelectronics
Off-line high voltage converters
Lowest to $1.0506
ECAD model for VIPER28LDTR
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1077P065G
Fairchild/ON Semiconductor
Fairchild Power Switch(FPS)
Lowest to $0.0000
ECAD model for KA5M02659R
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1733CT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0506 $68.2890
155+ $0.8621 $133.6255
235+ $0.8352 $196.2720
325+ $0.8082 $262.6650
415+ $0.7812 $324.1980
555+ $0.7003 $388.6665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,100 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention