Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 5.5V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.1mV
Supply Current 1mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS274
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274219-TS274ID
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS274ID CAD Model

Description

The TS274ID from STMicroelectronics is a high-precision quad operational amplifier designed to offer a perfect blend of performance and reliability for a wide range of applications. This component is particularly well-suited for industrial control systems, automotive electronics, and any circuit requiring multiple operational amplifiers with consistent parameters.

Key Features

  • Low Power Consumption: The TS274ID is optimized for low power consumption, making it ideal for battery-powered devices and energy-efficient applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies, ensuring versatility in its use across different signal processing tasks.
  • Low Input Offset Voltage: The precision of the TS274ID is further enhanced by its low input offset voltage, which reduces error and improves overall accuracy in amplification.
  • Large Output Voltage Swing: The device provides a large output voltage swing close to the power supply rails, which maximizes the dynamic range in various applications.
  • Stable Phase Margin: The operational amplifier has a stable phase margin, which contributes to the stability of the system and reduces the risk of oscillations.
  • Single or Split Power Supply Operation: Flexibility in power supply options allows the TS274ID to operate with a single power supply or with split supplies, accommodating a broader range of applications.

Applications

The TS274ID is versatile and can be used in a multitude of applications, including:

  • Signal Conditioning
  • Active Filters
  • Audio Amplification
  • Industrial Process Control
  • Automotive Electronics
  • Data Acquisition Systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the TS274ID is no exception. It is designed to meet stringent industry standards, ensuring high performance in the most demanding environments. With its robust design and proven manufacturing process, the TS274ID is a reliable choice for designers looking to incorporate a precision operational amplifier into their electronic systems.

You May Also Be Interested in

Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.1655
ECAD model for RS621KXF
Intersil
IC OPAMP GP 10MHZ 8MSOP / Op Amp Dual Low Noise Amplifier ±20V/40V 8-Pin MSOP T/R
Need more? Email Us
ECAD model for ISL28227FUZ-T7A
Texas Instruments
IC OPAMP GP 3MHZ RRO 8SOIC / Op Amp Single Precision Amplifier R-R O/P 5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for LMP2015MAX/NOPB
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 10MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Lowest to $5.4179
ECAD model for LTC6262HMS#PBF
Maxim Integrated
IC OPAMP CHOPPER 2MHZ 14SOIC / Op Amp Single Chopper Amplifier ±8V 14-Pin SOIC N
Lowest to $6.6504
ECAD model for ICL7650CSD+
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC27L2CPSRG4
Texas Instruments
IC OPAMP LOGARITHMIC 45KHZ 8SOIC / SP Amp LOG Amp Single ±18V 8-Pin SOIC Tube
Lowest to $47.6297
ECAD model for LOG104AID
Texas Instruments
IC OP AMP GP 9MHZ RRO DIESALE
Need more? Email Us
ECAD model for LM614 MDC
Intersil
IC OPAMP GP 1MHZ 8SOIC / Op Amp Single Low Noise Amplifier ±20V/40V 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for ISL28107FBZ-T7A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention