Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 98V/μs
-3db Bandwidth 74MHz
Current - Input Bias 6μA
Voltage - Input Offset 1.2mV
Supply Current 9.8mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number TSH60
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274718-TSH60CDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH60CDT CAD Model

Description

STMicroelectronics TSH60CDT High-Speed Operational Amplifier

The TSH60CDT from STMicroelectronics is a cutting-edge operational amplifier that is designed for applications requiring high-speed signal processing with low power consumption. This high-performance op-amp is ideal for a wide range of uses, including video amplification, cable drivers, ADC/DAC buffers, and high-speed filters.

Key Features

  • High Slew Rate: With a slew rate of 400 V/μs, the TSH60CDT provides rapid voltage changes, making it suitable for high-speed signal processing.
  • Wide Bandwidth: The device offers a wide bandwidth of 190 MHz while operating at a gain of +2, ensuring the integrity of the signal is maintained through various applications.
  • Low Power Consumption: Despite its high-speed capabilities, the TSH60CDT is designed for low power operation, with a typical supply current of just 2.7 mA, making it an energy-efficient choice.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7 V to 5.5 V, providing flexibility in various circuit designs.
  • Output Rail-to-Rail: The output can swing close to the supply rails, maximizing the dynamic range in single-supply applications.
  • Stable for Capacitive Loads: The TSH60CDT is designed to be stable with capacitive loads, ensuring reliable performance in applications with highly capacitive sources.

Applications

The versatility of the TSH60CDT makes it suitable for a host of applications, including:

  • Video and audio signal processing
  • High-speed data acquisition systems
  • Telecommunications
  • Active filters and amplifiers
  • Professional cameras and digital photography

Summary

The TSH60CDT operational amplifier from STMicroelectronics is a superior choice for designers looking for a high-speed, low-power, and versatile op-amp. Its impressive slew rate, bandwidth, and low power consumption make it an essential component in modern electronic systems where performance and efficiency are crucial. The TSH60CDT's ability to work with a single supply voltage and handle capacitive loads with ease further enhances its appeal for a wide range of applications.

You May Also Be Interested in

Texas Instruments
50mV VOS, 0.25mV/°C, 35mA CMOS OPERATIONAL AMPLIFIERS Zerø-Drift Series
Lowest to $0.4752
ECAD model for OPA330AIDBVRG4
ON Semiconductor
1.0 V, Rail-to-Rail, Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for MC33502DG
Linear Technology
Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Lowest to $40.0253
ECAD model for LT1469CN8
Linear Technology
Dual/Quad 80MHz, 25V/μs Low Power Rail-to-Rail Input and Output Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $11.2318
ECAD model for LT1801IS8
Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
Linear Technology
Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1368CN8
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $16.7011
ECAD model for AD8664ARZ
Linear Technology
High Speed Operational Amplifier
Lowest to $2.1770
ECAD model for LT318AN8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention