Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 18V
Output Voltage 2.8V (5.1V)
Output Voltage MAX 16V
Voltage Dropout (Maximum) 1.4V @ 750mA, 1.4V @ 750mA
Output Current 750mA, 750mA
Operating Supply Current 2mA
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 150°C
Mounting Style Through Hole
Package 9-SIP
Manufacturer Package 9-SIP
RoHS State Request Verification
Win Source Part Number 1266293-TDA8139
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8139
Introduction Date March 01, 1994
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA8139 CAD Model

Description

STMicroelectronics TDA8139: Voltage Regulator Overview

The TDA8139 is a robust and reliable voltage regulator IC designed and manufactured by STMicroelectronics, a global semiconductor leader. This integrated circuit is engineered to provide precise voltage control and power management solutions for a wide range of electronic applications. The TDA8139 is a key component in ensuring the stability and performance of electronic systems by delivering a consistent voltage supply.

Key Features

  • Dual Voltage Regulator: The TDA8139 contains two voltage regulators in one package, providing versatility for powering multiple components with different voltage requirements.
  • Output Voltage: It offers fixed positive voltage outputs, which are typically set at 5V and 8V, ensuring compatibility with standard logic levels and other common voltage needs in electronic circuits.
  • High Current Capability: The device is capable of supplying a high output current, making it suitable for applications with significant power demands.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the IC from damage due to overheating, enhancing the product's reliability and longevity.
  • Short Circuit Protection: The TDA8139 also features short-circuit protection, which prevents damage to the IC and the connected load in case of accidental short circuits.
  • Low Dropout Voltage: Its design ensures a low dropout voltage, which allows the regulator to maintain a stable output even when the input voltage is close to the output voltage.

Applications

The versatility and reliability of the TDA8139 make it an ideal choice for various applications, including:

  • Consumer electronics
  • Computer systems and peripherals
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems

With its combination of dual-regulator design, high current output, and protective features, the TDA8139 from STMicroelectronics is a comprehensive power management solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Intersil
IC REG LINEAR 2.5V 3A 10DFN
Need more? Email Us
ECAD model for ISL80103IR25Z
Rohm Semiconductor
IC REG LINEAR 3.3V 2A TO220FP
Need more? Email Us
ECAD model for BA33DD0WT
Intersil
IC REG LINEAR 3.3V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR33Z
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Microchip Technology
IC REG LINEAR 3V 500MA TO220-3
Need more? Email Us
ECAD model for MCP1825S-3002E/AB
ON Semiconductor
IC REG LINEAR 1.8V 500MA 4-XDFN
Need more? Email Us
ECAD model for NCP177BMX180TCG
Renesas Electronics America
IC REG LINEAR 3V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUMZ-T7A
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Renesas Electronics America
IC REG LINEAR POS ADJ 50MA 8SOIC
Need more? Email Us
ECAD model for ISL80136IBEAJZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention