EN
  • EN
  • DE

STD1NK80z

Part No STD1NK80z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 800V - 13 Ω - 1 A TO-92 /SOT-223/DPAK/IPAK Zener - Protected SuperMESH™ MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260794-STD1NK80z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD1NK80z CAD Model

Description

Introducing the STD1NK80Z - A Robust MOSFET from STMicroelectronics

The STD1NK80Z is a cutting-edge power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the rigorous demands of power regulation and switching applications. With its advanced technology, the STD1NK80Z offers high efficiency, reliability, and performance for a wide range of electronic circuits.

Key Features

  • High Breakdown Voltage: The STD1NK80Z boasts a high drain-source breakdown voltage of 800V, making it suitable for high voltage applications.
  • Low On-Resistance: Its low on-resistance (R<sub>DS(on)) ensures minimal power loss and improved efficiency, which is critical for energy-sensitive designs.
  • Reduced Gate Charge: The reduced gate charge (Q<sub>g) allows for faster switching speeds, contributing to the overall performance of the device in high-frequency operations.
  • Enhanced Durability: Built to withstand tough conditions, the STD1NK80Z offers a robust design that ensures long-term reliability.

Applications

  • Power Supplies: Ideal for use in switch-mode power supplies (SMPS), the STD1NK80Z helps achieve efficient power conversion.
  • Lighting: The MOSFET is well-suited for lighting applications, including LED drivers, where stable and efficient power control is necessary.
  • Motor Control: With its high voltage capability and efficiency, it can be used in motor control circuits to manage and modulate power.
  • Consumer Electronics: The STD1NK80Z is also useful in various consumer electronics where power management is essential for device functionality and energy savings.

Technical Specifications

  • Product Type: Power MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage (V<sub>DSS): 800V
  • Continuous Drain Current (I<sub>D): 1A
  • On-Resistance Max (R<sub>DS(on)): 7.5 Ohms
  • Power Dissipation (P<sub>D): 30W
  • Operating Temperature Range: -55°C to +150°C

The STD1NK80Z is a testament to STMicroelectronics' commitment to providing high-quality components that drive innovation and efficiency in electronics. Whether for industrial, commercial, or personal use, the STD1NK80Z is engineered to deliver top performance where it counts.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4424 $59.7240
320+ $0.3638 $116.4160
495+ $0.3523 $174.3885
680+ $0.3407 $231.6760
880+ $0.3292 $289.6960
1,175+ $0.2957 $347.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess