Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194322-STD1NC60
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD1NC60 CAD Model

Description

STD1NC60 - N-Channel 600V - 1A - DPAK/IPAK STripFET™ II Power MOSFET

The STD1NC60 is a high voltage N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This MOSFET is part of the STripFET™ II series, which is known for its excellent on-state resistance and superior switching performance. It is particularly suitable for high-efficiency power management tasks and a variety of switching applications.

Key Features

  • Device Type: Power MOSFET
  • Configuration: Single N-Channel
  • Breakdown Voltage (V<sub>DS): 600V - This high breakdown voltage is ideal for applications that require high voltage operation.
  • Continuous Drain Current (I<sub>D): 1A - The device can handle continuous current up to 1A, making it suitable for moderate power applications.
  • R<sub>DS(on): Very low on-state resistance, minimizing conduction losses.
  • Package: Available in DPAK and IPAK packages, offering flexibility in design for various PCB layouts.
  • 100% Avalanche Tested: Guarantees reliable operation in harsh conditions.

Applications

The STD1NC60 is designed for use in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High Efficiency DC-DC Converters
  • Motor Control
  • Power Management Functions

Advantages

The STD1NC60 offers several advantages for designers and engineers. Its low on-state resistance ensures high efficiency, which is critical for energy-sensitive applications. Additionally, the MOSFET's 100% avalanche testing means it can withstand rugged conditions, which is essential for reliability and longevity. The availability in both DPAK and IPAK packages allows for flexibility in hardware design, catering to space constraints and thermal management requirements.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD1NC60 is no exception, as it is produced with the stringent quality control procedures that ST is known for. Customers can trust in the reliability and performance of this MOSFET for their critical power management needs.

You May Also Be Interested in

IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP131A1145SR
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention