EN
  • EN
  • DE

XP131A1145SR

Part No XP131A1145SR
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Description Power MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416196-XP131A1145SR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XP131A1145SR CAD Model

Description

The XP131A1145SR is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. It is designed for load switch applications requiring low on-resistance and efficient power management. This MOSFET is part of Torex's XP13 series, known for their compact size and optimized performance in space-constrained applications.

Applications:

  • Load Switching: Used to control power supply rails in portable devices.
  • Power Management Circuits: Integrated into power management ICs (PMICs) for efficient power distribution.
  • Battery-Powered Devices: Ideal for use in battery-powered devices to minimize power loss and extend battery life.
  • DC-DC Converters: Employed as switching elements in DC-DC converters.
  • Mobile Phones and Tablets: Common in mobile devices for power control and management.

Features:

  • Low On-Resistance: Minimizes power loss and heat generation.
  • Small Package Size: Compact design allows for use in space-constrained applications.
  • Logic Level Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • High-Speed Switching: Enables efficient switching performance.
  • P-Channel MOSFET: Offers flexible design options.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Reduced power loss translates to longer battery life in portable devices.
  • Reduced Heat Generation: Low on-resistance minimizes heat, improving overall system reliability.
  • Simplified Circuit Design: Logic-level drive simplifies integration into existing circuits.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The XP131A1145SR has a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, and drain current (Id) rating. Its low on-resistance (Rds(on)) is a key parameter for minimizing power loss. The device is typically available in a small surface-mount package, such as SOT-23 or similar, to enable high-density mounting on PCBs. The specific Rds(on) and other electrical characteristics can be found in the product datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess