Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194335-STD2NB80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD2NB80 CAD Model

Description

Overview of STD2NB80 - N-channel 800V - 3.5Ω - 2A - DPAK/IPAK Zener-Protected SuperMESH™ Power MOSFET

The STD2NB80 from STMicroelectronics is a high-performance N-channel Power MOSFET that is part of the SuperMESH™ family, renowned for its exceptional efficiency and thermal performance. This device is designed to meet the rigorous requirements of high-demand applications, offering a drain-source voltage (V<sub>DS) of 800V, making it well-suited for high voltage operations.

With a low on-resistance (R<sub>DS(on)) of just 3.5Ω and a current rating of 2A, the STD2NB80 delivers high efficiency and power density, which is critical for compact and energy-sensitive designs. The MOSFET comes in both DPAK and IPAK packages, providing flexibility for various PCB layouts and design considerations.

One of the key features of this Power MOSFET is its Zener-protected gate, which enhances the device's robustness by safeguarding it against overvoltage conditions. This feature is particularly valuable in applications where voltage spikes can potentially damage the MOSFET, ensuring a longer operational lifespan and reliability.

The STD2NB80 is designed using ST's revolutionary SuperMESH™ technology that combines a vertical structure with a patented strip layout to yield one of the industry's best performances in terms of conduction, switching losses, and ruggedness. This makes the STD2NB80 an excellent choice for a wide range of applications, including switch-mode power supplies (SMPS), lighting applications, adapters, motor control, and other power management challenges.

STMicroelectronics has integrated several advanced technologies to minimize on-state resistance, maximize switching speed, and ensure thermal stability. As a result, designers can expect reduced switching and conduction losses, which translates to energy savings and reduced heat generation.

In summary, the STD2NB80 is a testament to STMicroelectronics' commitment to providing power components that push the envelope in terms of performance, efficiency, and reliability. Whether it's for industrial, consumer, or computing applications, the STD2NB80 stands out as a solid choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP162A12A6PRN
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention