EN
  • EN
  • DE

STCC08RL

Part No STCC08RL
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DETECTOR AC SW FAILURE 8-SOIC / Home Appliance PMIC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Applications Home Appliance
Current - Supply 2mA
Voltage - Supply 2.97V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STCC08
Other Names 1026-STCC08RL,497-7004-6,497-7004-1,497-7004-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253159-STCC08RL
Ultra Librarian 3D Model Ultra Librarian STCC08RL CAD Model

Description

The STCC08RL is a highly integrated solution from STMicroelectronics, designed to provide efficient energy-saving control in a variety of applications. This advanced controller is particularly well-suited for standby power supply systems, where minimizing energy consumption is crucial. It is an ideal choice for designers looking to enhance the energy efficiency of their products without compromising on performance or reliability.

Key Features

  • Low Standby Power Consumption: The STCC08RL is engineered to significantly reduce the power consumption of devices in standby mode, helping to achieve compliance with international energy-saving regulations.
  • Integrated Power MOSFET: Comes with an onboard power MOSFET, which simplifies the design and reduces the external component count, thus saving space and cost.
  • High-Voltage Startup: Features a high-voltage startup circuit that ensures reliable startup of the controller, even under fluctuating input voltage conditions.
  • Auto-Restart Function: In the event of a fault condition, such as overvoltage or overload, the STCC08RL automatically restarts, providing inherent protection and improving overall system reliability.
  • Flexible Supply Voltage Range: The device supports a wide range of supply voltages, making it versatile for use in various global markets and applications.

Applications

The STCC08RL is suitable for a wide array of applications, including but not limited to:

  • Standby power supplies for TVs and audio systems
  • Energy-efficient auxiliary power supplies
  • Smart home devices and IoT applications
  • Office equipment and appliances with standby mode

Benefits

By integrating the STCC08RL into their designs, manufacturers can benefit from:

  • Reduced energy consumption, leading to cost savings and environmental benefits
  • Compliance with stringent energy efficiency standards
  • A simplified design process due to the integration of multiple functions into a single chip
  • Enhanced product reliability and safety features

Overall, the STCC08RL from STMicroelectronics represents a smart choice for any application where energy efficiency and reliability are paramount. Its advanced features and integrated design make it a powerful tool in the quest for greener, more sustainable technology solutions.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess