EN
  • EN
  • DE

STD790AT4

Part No STD790AT4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description MEDIUM CURRENT, HIGH PERFORMANCE, LOW VOLTAGE PNP TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) @ Ib, Ic 700mV @ 100mA, 3A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 500mA, 2V
Power - Max 15W
Frequency - Transition 100MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK
Win Source Part Number 1260894-STD790AT4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STD790A
Introduction Date March 24, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STD790AT4 CAD Model

Description

STMicroelectronics STD790AT4 - N-Channel MOSFET

The STD790AT4 is a high-performance N-channel MOSFET from STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver the best in efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and general-purpose switching circuits.

Key Features

  • Low Threshold Voltage: The STD790AT4 features a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation at lower gate voltages.
  • High Current Capability: With a continuous drain current rating of up to 40A, this MOSFET can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) minimizes conduction losses and improves overall efficiency, which is critical for power management in electronic devices.
  • Enhanced Durability: The device is encapsulated in a robust surface-mount package, providing excellent thermal and mechanical durability.
  • 100% Avalanche Tested: This ensures that the STD790AT4 is reliable and can withstand high-energy pulses in avalanche and commutation modes.

Applications

The versatility of the STD790AT4 MOSFET makes it suitable for a broad range of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Power Management Systems
  • LED Lighting

Technical Specifications

Some of the technical specifications of the STD790AT4 include a drain-source voltage (V<sub>DSS) of 60V, gate-source voltage (V<sub>GSS) of ±20V, and a maximum junction temperature of 150°C. The device also features a fast switching speed, which is essential for high-frequency applications.

The STD790AT4 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess