EN
  • EN
  • DE

EF6800P

Part No EF6800P
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Description vpe: 9/tube/dip40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056898-EF6800P
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EF6800P CAD Model

Description

The EF6800P from STMicroelectronics is a highly integrated and efficient microcontroller designed for a wide array of applications. This product is part of STMicroelectronics' extensive line of embedded processors which are renowned for their reliability, performance, and flexibility.

Key Features

  • Advanced Architecture: The EF6800P is built on a sophisticated architecture that ensures optimal performance and low power consumption, making it an ideal choice for energy-sensitive applications.
  • High Integration: This microcontroller integrates multiple features including a robust processor core, memory, and various I/O interfaces, allowing for a reduction in system component count and overall design complexity.
  • Memory: It comes with ample memory options that offer enough space for complex applications and software stacks, thereby providing designers with the flexibility to implement intricate functionalities.
  • Connectivity: With its built-in communication interfaces, the EF6800P facilitates easy connectivity with other devices and networks, supporting a wide range of protocols.
  • Low Power Modes: The device includes multiple power-saving modes, which enable the construction of energy-efficient systems by allowing the microcontroller to enter sleep states when not in active use.

Applications

The EF6800P is versatile and can be employed in various sectors, including but not limited to:

  • Industrial Control Systems
  • Automotive Control Units
  • Home Automation
  • Smart Sensors and IoT Devices
  • Consumer Electronics

Technical Specifications

STMicroelectronics ensures that the EF6800P meets stringent quality standards and provides detailed technical specifications for developers. These specifications include information about the processor's clock speed, memory size, input/output options, power requirements, and operating temperature ranges, among others. For exact details, interested parties should refer to the official datasheet and product documentation provided by STMicroelectronics.

In conclusion, the EF6800P microcontroller is a testament to STMicroelectronics' commitment to providing advanced and integrated solutions for the electronics industry. Its combination of performance, integration, and energy efficiency makes it an excellent choice for developers looking to create sophisticated and reliable products.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.5965
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess