EN
  • EN
  • DE

STC15W4K48S430ILQFP48

Part No STC15W4K48S430ILQFP48
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013348-STC15W4K48S430ILQFP48
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC15W4K48S430ILQFP48 CAD Model

Description

STC15W4K48S4-30I-LQFP48 Microcontroller Overview

The STC15W4K48S4-30I-LQFP48 is a high-performance, low-power 8-bit microcontroller produced by STMicroelectronics, designed to offer a versatile solution for embedded systems. This microcontroller is based on a high-speed 1T 8051 core, operating at a maximum frequency of 30MHz, which provides a robust platform for applications requiring efficient operations and multitasking capabilities.

Key Features

  • CPU Core: The device integrates a fully compatible 1T 8051 processor core, ensuring compatibility with traditional 8051 devices while offering improved performance.
  • Memory: It comes equipped with 48KB of In-System Programmable (ISP) Flash memory, providing ample space for application code and data storage. Additionally, it includes 1KB of on-chip RAM for data operations.
  • Digital Peripherals: The STC15W4K48S4-30I-LQFP48 features a range of digital communication interfaces, including UART, SPI, and I2C, enabling easy integration with a variety of peripherals and sensors.
  • Timers and Counters: Multiple timers/counters with PWM capabilities are available, allowing for precise timing and control operations, which are essential for tasks such as motor control and signal generation.
  • Analog Features: It also provides analog functionalities with its built-in ADC (Analog-to-Digital Converter), supporting various analog sensors and inputs for data acquisition.
  • Power Management: The microcontroller supports power-saving modes, including idle and power-down modes, which significantly reduce power consumption and extend battery life in portable applications.
  • Package: The LQFP48 (Low-profile Quad Flat Package) ensures a compact footprint, suitable for space-constrained applications while providing enough pins for interfacing with external components.
  • Operating Conditions: It operates over an industrial temperature range, making it an ideal choice for harsh environment applications.

Applications

The versatility of the STC15W4K48S4-30I-LQFP48 makes it suitable for a wide range of applications, including but not limited to consumer electronics, industrial control systems, home automation, IoT devices, and smart sensors. Its combination of processing power, memory capacity, and rich peripheral set allows designers to create sophisticated and reliable systems while maintaining cost-effectiveness and reducing development time.

Conclusion

With its robust set of features and capabilities, the STC15W4K48S4-30I-LQFP48 from STMicroelectronics stands out as an excellent choice for developers seeking a high-performance 8-bit microcontroller with a rich peripheral set and low power consumption, all packed in a compact LQFP48 package.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess