EN
  • EN
  • DE

STB80NF55-08AG

Part No STB80NF55-08AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 55V 80A D2PAK / N-Channel 55 V 80A (Tc) 300W (Tc) Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, STripFET™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 55 V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 8mOhm @ 40A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 112 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3740 pF @ 15 V
Power Dissipation (Max) 300W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-17142-6,497-17142-1,497-17142-2
Standard Package 1,000
Win Source Part Number 997786-STB80NF55-08AG
Ultra Librarian 3D Model Ultra Librarian STB80NF55-08AG CAD Model

Description

STB80NF55-08AG - N-Channel MOSFET by STMicroelectronics

The STB80NF55-08AG is a high-performance N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is a standout component in power switching applications due to its exceptional efficiency and thermal performance.

Key Features

  • Advanced Technology: Built on STMicroelectronics' advanced STripFET™ process, the STB80NF55-08AG delivers one of the best-in-class on-resistance and gate charge characteristics, ensuring high efficiency in power conversion.
  • High Current Capability: With a continuous drain current (ID) of 80A, this MOSFET can handle high-current applications with ease, making it suitable for demanding environments.
  • Low On-Resistance: The device features an extremely low on-resistance (RDS(on)) of just 0.008 Ohm, minimizing conduction losses and maximizing efficiency in your designs.
  • High Voltage Threshold: With a drain-source voltage (VDS) of 55V, the STB80NF55-08AG can be used in circuits that experience high voltage fluctuations without compromising performance.
  • Improved Thermal Performance: The MOSFET comes in a TO-220 package, which provides excellent thermal transfer and helps maintain stability under high load conditions.

Applications

The STB80NF55-08AG is versatile and can be used in a wide range of applications, including:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management solutions
  • Automotive applications

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB80NF55-08AG is no exception and is designed to provide long-term performance even in the most challenging conditions. It is RoHS compliant and adheres to international quality standards, ensuring that it can be used in a wide range of commercial and industrial applications without concerns regarding environmental or regulatory compliance.

In summary, the STB80NF55-08AG N-channel MOSFET from STMicroelectronics is a robust, efficient, and reliable component that can significantly enhance the performance of power switching circuits across various applications.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess