The MAX468EPE from Maxim Integrated is a high-quality, precision operational amplifier that provides a perfect blend of performance and power efficiency. This quad operational amplifier is designed to operate with single or dual supplies, making it a versatile choice for a wide range of applications, including battery-powered devices, industrial control systems, and medical equipment.
Key Features:
- Low Voltage Operation: The MAX468EPE is optimized for low voltage applications, with a supply voltage range of ±1V to ±8V or +2V to +16V for single-supply operations, ensuring compatibility with a variety of low-voltage systems.
- High Precision: Precision performance is guaranteed with low offset voltage and low input bias current, making it ideal for applications requiring accurate signal processing.
- Quad Configuration: The device includes four independent op-amps in a single package, providing compact and efficient solutions for designs requiring multiple amplifiers.
- Low Power Consumption: With its low quiescent current, the MAX468EPE is suitable for power-sensitive applications, helping to extend battery life and reduce energy costs.
- Wide Temperature Range: The operational amplifier is designed to perform reliably over a broad temperature range, from -40°C to +85°C, accommodating various environmental conditions.
Applications:
- Battery-Powered Devices
- Sensor Interfaces
- Data Acquisition Systems
- Industrial Control Systems
- Medical Instrumentation
The MAX468EPE is available in a 16-pin DIP (Dual In-line Package) encapsulation, providing ease of integration into existing designs. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and efficient operational amplifier for their next project.
Maxim Integrated's commitment to quality ensures that the MAX468EPE operational amplifier meets the stringent demands of modern electronic systems, providing both performance and durability for a wide array of applications.