Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II Plus
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 45.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1781pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 125 mOhm @ 13A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260642-STB33N60M2
Manufacturer Homepage www.st.com
Family Name STB33N60M2
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB33N60M2 CAD Model

Description

STB33N60M2 - STMicroelectronics

The STB33N60M2 is a state-of-the-art N-channel 600V MDmesh™ M2 Power MOSFET designed and manufactured by STMicroelectronics. It is a part of ST's innovative MDmesh™ series, which is well-known for its outstanding efficiency and performance in high-voltage applications. This MOSFET utilizes advanced silicon technology to provide high switching speeds and minimized on-state resistance, making it an ideal choice for a wide range of power applications.

With a drain-source voltage (V<sub>DS) of 600V, the STB33N60M2 ensures robust operation even under harsh conditions, making it suitable for applications that require high breakdown voltage. The device boasts a continuous drain current (I<sub>D) of 33A at 25°C, providing sufficient current handling capability for demanding power conversion tasks.

The MOSFET features an extremely low on-resistance (R<sub>DS(on)) of 0.096Ω, which significantly reduces conduction losses and enhances overall efficiency. This low R<sub>DS(on) combined with fast switching characteristics ensures that the STB33N60M2 is highly effective in reducing power dissipation, thereby extending the lifespan of the application it is used in.

The STB33N60M2 is also designed with a 100% avalanche tested ruggedized die, which guarantees reliable operation even under extreme conditions. Its gate charge (Q<sub>g) is optimized to achieve a good balance between switching and conduction losses, which is critical for high-performance power management systems.

This Power MOSFET comes in a TO-220 package, which is widely used and recognized for its ease of installation and heat dissipation properties. The package is engineered to handle high thermal and electrical loads, making it suitable for both consumer and industrial applications.

Applications that can benefit from the high performance of the STB33N60M2 include switched-mode power supplies (SMPS), LED lighting, welding equipment, solar inverters, and other power converters that require high efficiency, reliability, and power density.

In conclusion, the STB33N60M2 from STMicroelectronics represents a blend of advanced technology and robust design, ensuring exceptional performance for high-voltage power applications. Its combination of high breakdown voltage, low on-resistance, and fast switching speeds makes it a top choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5
Infineon Technologies
MOSFET N-CH 650V 5.2A SOT223 / N-Channel 650 V 5.2A (Tc) 5W (Tc) Surface Mount PG-SOT223
Need more? Email Us
ECAD model for IPN65R1K5CEATMA1
Infineon Technologies
MOSFET N-CH 900V 15A TO220-FP / N-Channel 900 V 15A (Tc) 35W (Tc) Through Hole PG-TO220-FP
Need more? Email Us
ECAD model for IPA90R340C3XKSA1
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 400M
Need more? Email Us
ECAD model for BLP05H675XRY
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT23S170-13SR3
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Infineon Technologies
IPD50R800 - 500V COOLMOS N-CHANN
Lowest to $0.9780
ECAD model for IPD50R800CE
M/A-Com Technology Solutions
RF MOSFET HEMT 28V 440166
Lowest to $295.8088
ECAD model for CGH55030F2
ON Semiconductor
MOSFET 2N-CH 60V 4.5A DFN8 / Mosfet Array 2 N-Channel (Dual) 60V 4.5A 3W Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $2.7812
ECAD model for NVMFD5489NLWFT1G

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0471 $56.1884
9+ $11.5259 $103.7331
14+ $11.1657 $156.3198
19+ $10.8055 $205.3045
24+ $10.4453 $250.6872
33+ $9.3648 $309.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention