Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Series ECOPACK®2
Package Tape & Reel
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 8 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 80 µA @ 650 V
Capacitance @ Vr, F 460pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (8x8) HV
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC8
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1337225-STPSC8H065DLF
Ultra Librarian 3D Model Ultra Librarian STPSC8H065DLF CAD Model

Description

STPSC8H065DLF - Silicon Carbide Power Schottky Diode

The STPSC8H065DLF from STMicroelectronics is a state-of-the-art Silicon Carbide Power Schottky Diode that offers superior performance in power electronics systems. Designed to operate at high voltages and currents, this diode ensures efficiency and reliability in a variety of applications such as power supplies, inverters, and motor drives.

Key Features:

  • Voltage Rating: The STPSC8H065DLF has a high forward voltage rating of 650V, making it suitable for high-voltage applications.
  • Current Capacity: This diode can handle a continuous forward current of up to 8A, with the ability to manage higher surge currents, ensuring robust performance under demanding conditions.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances power efficiency by reducing conduction losses.
  • High Switching Speed: With its fast-switching capabilities, the STPSC8H065DLF minimizes switching losses and enables high-frequency operation.
  • Temperature Resilience: The diode operates effectively over a wide temperature range, ensuring stability and reliability in extreme conditions.
  • Zero Reverse Recovery Charge: The absence of reverse recovery charge in this Silicon Carbide diode translates to reduced switching losses and lower electromagnetic interference (EMI).

Benefits:

The STPSC8H065DLF is engineered to maximize efficiency in power conversion systems. Its low forward voltage drop and high switching speed result in reduced power losses, which can lead to smaller heatsink requirements and a more compact system design. Additionally, the diode's robustness against high temperatures and surge currents enhances system reliability and extends the lifespan of the overall application.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Electric vehicle (EV) charging stations
  • Photovoltaic (solar) inverters
  • Uninterruptible Power Supplies (UPS)

The STPSC8H065DLF is a cutting-edge solution for designers looking to improve the performance and efficiency of their power conversion systems. With its advanced Silicon Carbide technology, this diode is an ideal choice for high-voltage and high-power applications where efficiency and reliability are paramount.

You May Also Be Interested in

Vishay
DIODE STANDARD 600V 30A TO263AB
Need more? Email Us
ECAD model for VS-ETU3006S-M3
Vishay
DIODE STANDARD 100V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH01HM3/87A
Taiwan Semiconductor
DIODE STANDARD 800V 1A TS1
Need more? Email Us
ECAD model for HT17G
Microchip Technology
DIODE STANDARD 200V 1A AXIAL
Lowest to $13.4811
ECAD model for 1N4245
Vishay
DIODE STD REV 1000V 70A DO203AB
Need more? Email Us
ECAD model for VS-70HFLR100S05
Vishay
DIODE STANDARD 1000V 1A DO204AL
Need more? Email Us
ECAD model for UF4007-E3/53
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
ON Semiconductor
DIODE SCHOTTKY 45V 10A 5DFN
Need more? Email Us
ECAD model for NTS1045MFST3G
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3479 $58.8269
26+ $4.3880 $114.0880
40+ $4.2510 $170.0400
55+ $4.1138 $226.2590
71+ $3.9767 $282.3457
95+ $3.5653 $338.7035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 726 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention