EN
  • EN
  • DE

BTA41-800B

Part No BTA41-800B
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 800V 40A TOP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 40A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 80mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 201527-BTA41-800B
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Industrial, Lighting
Ultra Librarian 3D Model Ultra Librarian BTA41-800B CAD Model

Description

STMicroelectronics BTA41-800B Triac

The BTA41-800B is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This robust semiconductor device can handle significant power levels and is widely used in a variety of applications such as motor control, industrial and domestic lighting, heating, and static switching.

The BTA41-800B is part of STMicroelectronics' Snubberless™ series, which means it includes a built-in snubber circuit. This feature helps to protect against overvoltage conditions and enhances the device's performance when dealing with inductive loads. The snubberless design simplifies circuit complexity and reduces component count, which is beneficial for both designers and manufacturers.

With a maximum current rating of 40A and a voltage rating of up to 800V, the BTA41-800B is suitable for handling high power loads. This makes it an ideal choice for applications that require efficient and reliable control of high voltage or high current. The device is also characterized by its high commutation performance, which ensures a smooth transition between the conducting and non-conducting states, reducing electromagnetic interference (EMI) and enhancing the overall reliability of the system it is used in.

The BTA41-800B comes in a standard RD91 package, which is designed to optimize heat dissipation. Efficient thermal management is crucial for power devices, and the package helps in maintaining the triac's performance even under high load conditions. Additionally, the triac is gate-triggered, which allows for precise control over the switching action, and it can be triggered by a low current, making it compatible with microcontroller-driven circuits.

STMicroelectronics ensures that the BTA41-800B meets stringent quality and reliability standards, as with all their products. This triac is a testament to their commitment to providing high-quality components for advanced electronic systems. Whether you're designing a sophisticated industrial motor drive or a simple residential dimmer switch, the BTA41-800B offers a reliable solution for AC power control.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9869 $54.2795
125+ $0.8098 $101.2250
195+ $0.7845 $152.9775
265+ $0.7592 $201.1880
345+ $0.7339 $253.1955
460+ $0.6580 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,842 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess