Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Type Class SB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Voltage - Supply 6V ~ 18V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package PowerSO-36
Package / Case PowerSO-36 Exposed Top Pad
Standard Package 600 pcs
REACH Status REACH Unaffected
Win Source Part Number 1098909-TDA7569LVPDTR
Ultra Librarian 3D Model Ultra Librarian TDA7569LVPDTR CAD Model

Description

The TDA7569LVPDTR from STMicroelectronics is an advanced automotive power amplifier integrated circuit (IC) designed to deliver high-quality audio performance for in-car entertainment systems. This IC is part of the ST's renowned audio amplifier product line, which is widely recognized for its reliability, efficiency, and superior sound reproduction capabilities.

Key Features

  • Amplifier Class: The TDA7569LVPDTR operates as a Class AB amplifier, offering a perfect balance between efficiency and audio fidelity.
  • Output Power: It is capable of delivering up to 4 x 50W of continuous output power, providing ample volume and clarity for an immersive listening experience.
  • Flexiwatt27 Package: The device comes in a Flexiwatt27 package, which is designed for optimal heat dissipation and space-saving on the PCB.
  • Multiwatt Vertical Packaging: The unique vertical packaging allows for better thermal performance and is suitable for space-constrained applications.
  • Advanced Diagnostics: This amplifier comes with built-in diagnostics capabilities that enable detection of output load failures, making it easier for system maintenance and troubleshooting.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages from 6V to 18V, accommodating various automotive battery conditions.

Applications

The TDA7569LVPDTR is ideal for a variety of automotive audio applications, including:

  • Car radio systems
  • Audio power amplifiers
  • Infotainment systems
  • Navigation systems with voice guidance

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The TDA7569LVPDTR is manufactured with robust materials and has undergone rigorous testing to ensure it performs under the demanding conditions typical of automotive environments. With features such as overtemperature protection and short-circuit protection, this amplifier is designed to provide reliable performance over its lifetime.

In conclusion, the TDA7569LVPDTR is a powerful and versatile automotive audio amplifier that offers exceptional sound quality, advanced features, and the durability needed for automotive applications. Its integration into a vehicle's audio system will undoubtedly enhance the overall auditory experience for drivers and passengers alike.

You May Also Be Interested in

Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $14.7790
ECAD model for 2180BL08-U
National Semiconductor (TI)
LM49101 MONO CLASS AB AUDIO SUBS
Need more? Email Us
ECAD model for LM49101TMX/NOPB
National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2283
ECAD model for NS4263
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention