EN
  • EN
  • DE

STB130N6F7

Part No STB130N6F7
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 60V 80A F7 D2PAK / Low Crss/Ciss ratio for EMI immunity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 5mOhm at 40A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 42nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2600pF at 25V
Power Dissipation (Maximum) 160W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STB130N
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812973-STB130N6F7
Ultra Librarian 3D Model Ultra Librarian STB130N6F7 CAD Model

Description

STB130N6F7 - STMicroelectronics N-Channel MOSFET

The STB130N6F7 is a high-performance N-channel Power MOSFET from STMicroelectronics, a global semiconductor leader known for its innovative products and solutions. This MOSFET is part of the STripFET™ F7 series, which is renowned for its low on-resistance and low gate charge, making it highly efficient for a wide range of applications.

Key Features

  • Low On-Resistance: The STB130N6F7 features an extremely low on-state resistance (R<sub>DS(on)), which enhances its efficiency in conducting electrical current.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 80 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Performance: The fast switching speed of the STB130N6F7 minimizes energy loss during power conversion processes, contributing to overall system efficiency.
  • 100% Avalanche Tested: Ensuring reliability in harsh environments, this MOSFET is guaranteed to withstand high energy pulses in avalanche and commutation modes.
  • Low Gate Charge (Q<sub>g): A low gate charge allows for faster switching speeds and reduces the power required to drive the MOSFET, improving system power density.

Applications

The STB130N6F7 is designed for a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control
  • Power management solutions
  • Automotive applications and more

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STB130N6F7 is compliant with various international standards, including RoHS and Halogen-free requirements, ensuring minimal environmental impact and safety for end-users.

With its robust design and advanced technology, the STB130N6F7 from STMicroelectronics is an excellent choice for designers looking to optimize their power systems with high efficiency, reliability, and performance.

You May Also Be Interested in

Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0236
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2167 $50.9841
55+ $1.8188 $100.0340
86+ $1.7620 $151.5320
118+ $1.7051 $201.2018
152+ $1.6483 $250.5416
204+ $1.4778 $301.4712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess