EN
  • EN
  • DE

FERD30H60CTS

Part No FERD30H60CTS
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 60V 15A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60 V 15A Through Hole TO-220-3
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name FERD30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871721-FERD30H60CTS
Ultra Librarian 3D Model Ultra Librarian FERD30H60CTS CAD Model

Description

Product Overview: FERD30H60CTS from STMicroelectronics

The FERD30H60CTS is a cutting-edge silicon diode from STMicroelectronics, renowned for its exceptional performance in power management applications. This field-effect rectifier diode is designed using the latest technology to offer superior efficiency, making it an ideal choice for high-frequency converters and power supplies.

Key Features

  • High Reverse Voltage Capability: The FERD30H60CTS boasts a reverse voltage rating of 600V, providing a robust solution for systems that require high voltage handling capabilities.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, enhancing the overall efficiency of the application it is used in.
  • Fast Switching Speed: The device is characterized by its fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • High Surge Current Capability: This diode can withstand high surge currents, making it reliable and safe for applications that may experience unexpected current spikes.

Applications

The versatility of the FERD30H60CTS makes it suitable for a wide range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Free-Wheeling diodes in inverter applications
  • LED Lighting

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The FERD30H60CTS is manufactured to meet stringent industry standards, ensuring reliability and performance consistency. Its robust construction guarantees long-term durability even in the most demanding environments.

Environmental Considerations

The FERD30H60CTS is designed with eco-friendly considerations in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a responsible choice for manufacturers looking to reduce their ecological footprint.

In conclusion, the FERD30H60CTS from STMicroelectronics is a high-performance diode that offers efficiency, reliability, and speed. Its advanced features and compliance with environmental standards make it a top choice for engineers and designers in the development of modern electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1497 $51.7365
110+ $0.9434 $103.7740
165+ $0.9139 $150.7935
230+ $0.8844 $203.4120
295+ $0.8549 $252.1955
395+ $0.7665 $302.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess