EN
  • EN
  • DE

STA8090EXGAJ

Part No STA8090EXGAJ
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RX GNSS 4.092MHZ-1.561GHZ 169BGA  /  series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 169-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Package Tray
Frequency 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications General Purpose
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 169-TFBGA
Supplier Device Package 169-TFBGA (9x9)
Base Product Number STA8090
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235909-STA8090EXGAJ
Ultra Librarian 3D Model Ultra Librarian STA8090EXGAJ CAD Model

Description

The STA8090EXGAJ is a high-performance GPS receiver module from STMicroelectronics, designed to offer superior navigation and tracking capabilities for a wide range of applications. This compact, highly integrated solution is ideal for automotive, industrial, and consumer electronics markets, where precision and reliability are paramount.

Key Features

  • Multi-constellation support: The STA8090EXGAJ is capable of concurrently receiving signals from multiple satellite systems, including GPS, Glonass, BeiDou, and Galileo. This multi-constellation approach ensures higher accuracy, faster time-to-first-fix (TTFF), and improved reliability in challenging environments.
  • Advanced Tracking: With its 32 tracking channels, this GPS receiver module can track multiple satellites simultaneously, providing accurate positioning data even in urban canyons or dense foliage.
  • Low Power Consumption: Designed for power-sensitive applications, it features a power-saving mode that significantly reduces power consumption without compromising performance.
  • Integrated RF Front-end: The STA8090EXGAJ includes an integrated RF front-end, which simplifies design and reduces the external component count, leading to a smaller PCB footprint and lower system cost.
  • High Sensitivity: With its high sensitivity, the STA8090EXGAJ can maintain a lock on satellite signals in challenging conditions, such as indoors or in urban high-rise environments.

Applications

The versatility of the STA8090EXGAJ makes it suitable for a wide array of applications. It is ideal for:

  • Automotive navigation systems
  • Telematics and fleet management
  • Personal navigation devices (PNDs)
  • Mobile phones and tablets with GPS functionality
  • UAVs and other autonomous vehicles
  • Wearable technology with location tracking

Technical Specifications

The STA8090EXGAJ boasts a temperature range of -40°C to 85°C, making it suitable for operation in extreme conditions. It communicates via a standard SPI or UART interface, allowing for easy integration with most microcontrollers and processors.

For developers and designers looking for a reliable and accurate GPS solution, the STA8090EXGAJ from STMicroelectronics offers an exceptional balance of performance, power efficiency, and ease of integration.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess