EN
  • EN
  • DE

SMP50-240

Part No SMP50-240
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 240V 150A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 320V
Voltage - Off State 240V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098591-SMP50-240
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP50-240 CAD Model

Description

STMicroelectronics SMP50-240 Overview

The SMP50-240 is a robust, high-performance transient voltage suppression (TVS) diode device designed by STMicroelectronics, a global leader in semiconductor solutions. This product is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of applications in various industries.

Key Features

  • Stand-off Voltage: The SMP50-240 offers a stand-off voltage of 240 V, providing a high degree of protection for electronic circuits from voltage transients.
  • Peak Pulse Power: With its ability to handle peak pulse power of 600 W (10/1000 μs), this device is capable of shielding against powerful surges without compromising its integrity.
  • Low Clamping Voltage: The low clamping voltage ensures that, in the event of a surge, the excess voltage is quickly clamped down to a safe level, protecting the downstream components.
  • Fast Response Time: The SMP50-240 responds swiftly to transient overvoltage events, providing immediate protection to prevent damage to the circuit.
  • High Reliability: Designed with reliability in mind, this TVS diode is capable of withstanding multiple surge events without performance degradation.
  • Package: The device comes in a molded plastic package, which is not only lightweight but also offers a compact footprint for space-constrained applications.

Applications

The SMP50-240 is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Industrial control systems
  • Consumer electronics
  • Power supply protection
  • Surge protection devices

Quality and Certifications

STMicroelectronics is committed to delivering high-quality products. The SMP50-240 complies with the ISO 9001 quality management system, ensuring a reliable and consistent performance. Additionally, it meets various industry standards for safety and effectiveness.

Conclusion

With its robust design, high surge capability, and fast response time, the SMP50-240 from STMicroelectronics is an excellent choice for designers looking to enhance the surge protection in their electronic systems. Its compact size and high reliability make it a go-to solution for safeguarding sensitive electronics against voltage transients.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess