Products specifications Report Issue?

Package Bulk
Product Status Active
Kit Type Aluminum
Capacitance Range 4.7µF ~ 22µF
Mounting Type Through Hole
Voltage - Rated 400V
Tolerance ±20%
Applications General Purpose
Quantity 33 Pieces (11 Values - 3 Each)
Packages Included Radial, Can
Ultra Librarian 3D Model Ultra Librarian POWER-KIT CAD Model

Description

NULL

You May Also Be Interested in

NTE
CAP KIT- 50V CERAMIC DISC / Ceramic Capacitor Kit 1pF ~ 0.1µF 50V Through Hole 120 Pieces (30 Values - 4 Each)
Need more? Email Us
ECAD model for CK-05
Johanson Technology Inc.
CAP KIT CERAM 0.2PF-30PF 1400PC
Need more? Email Us
ECAD model for S402DS
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
ECAD model for DK0033T
Wurth Electronics Inc
DESIGN KIT WCAP-ATG8 32 VALUES,
Need more? Email Us
ECAD model for 860010
Rubycon
CAP KIT ALUM 330UF-5600UF 45PCS
Need more? Email Us
ECAD model for 1189-3691-KIT
Johanson Dielectrics Inc.
CAP KIT CERAMIC 1000PF-1UF 600PC / Ceramic Capacitor Kit 1000pF ~ 1µF 10 ~ 100V Surface Mount, MLCC 600 Pieces (12 Values - 50 Each)
Need more? Email Us
ECAD model for S-X14-PBP
Rubycon
CZE/CEV Hyrbrid polymer kit
Need more? Email Us
ECAD model for CZE/CEV
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS / Ceramic Capacitor Kit 1pF ~ 47μF 6.3 ~ 50V Surface Mount, MLCC 3600 Pieces (72 Values - 50 Each)
Lowest to $0.7921
ECAD model for 885070
Rubycon
CAP KIT ALUM 56UF-2200UF 27PCS
Need more? Email Us
ECAD model for 1189-3693-KIT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention