EN
  • EN
  • DE

STA013T

Part No STA013T
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description MPEG 2.5 LAYER III AUDIO DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260504-STA013T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA013T CAD Model

Description

Product Overview: STA013T from STMicroelectronics

The STA013T is an advanced MPEG 2.5 Layer III audio decoder produced by STMicroelectronics, one of the leaders in the semiconductor industry. This sophisticated chip is designed to provide a high-quality audio decoding solution for a wide range of applications, from automotive audio systems to consumer electronics such as MP3 players, docking stations, and digital radios.

Key Features

  • Support for MPEG 2.5 Layer III decoding, also known as MP3, including all bit rates and sample rates specified in the MPEG 1/2/2.5 standards.
  • Integrated Digital Audio Interface with I²S and S/PDIF outputs, enabling seamless integration with digital audio systems.
  • Programmable de-emphasis filter for compatibility with different recording standards.
  • Low power consumption, making it an ideal choice for battery-operated devices.
  • Advanced error concealment feature, ensuring high-quality audio playback even in the presence of data errors or corrupted streams.
  • Flexible serial control interface that supports both I²C and SPI protocols.

Applications

The STA013T's versatile nature allows it to be used in a variety of audio playback devices. Its high level of integration and performance-to-power ratio make it particularly well-suited for:

  • Portable MP3 players
  • Automotive audio systems
  • Home stereo systems
  • Public address systems
  • MP3 decoding for embedded applications

Technical Specifications

The STA013T operates on a supply voltage ranging from 3.3V to 5V, making it compatible with most digital audio hardware platforms. It is available in a 28-pin TSSOP package, ensuring a compact footprint for space-constrained designs.

Design Support

STMicroelectronics provides comprehensive design support for the STA013T, including technical documentation, application notes, and software tools to facilitate rapid development and integration. Customers can also rely on ST's global technical support network for additional assistance.

For audio designers and engineers seeking a reliable and high-performance MP3 decoding solution, the STA013T from STMicroelectronics offers the perfect blend of audio quality, power efficiency, and ease of integration.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess