EN
  • EN
  • DE

TDA7396

Part No TDA7396
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 45W/2ohm BRIDGE CAR RADIO AMPLIFIER WITH DIAGNOSTIC FACILITY | IC AMP AUDIO PWR 65W MULTIWATT11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 65W x 1 at 2Ohm
Supply Voltage (V) 8V ~ 18V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 150°C
Supplier Device Package 11-Multiwatt
Manufacturer Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Family Part Number TDA7396
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1266191-TDA7396
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7396 CAD Model

Description

The TDA7396 is a high-quality audio power amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This robust component is specifically engineered for car radio applications, offering an exceptional audio experience for in-vehicle entertainment systems. With its advanced features and high performance, the TDA7396 stands out as a top choice for automotive audio amplification.

Key Features

  • High Output Power: The TDA7396 is capable of delivering up to 45W of continuous output power into a 4Ω load with excellent sound quality, ensuring loud and clear audio reproduction.
  • Low Distortion: It maintains a low level of distortion across the entire audio spectrum, resulting in a crisp and clean sound output.
  • High Efficiency: With its class AB operation, the TDA7396 provides a good balance between efficiency and sound quality, making it an energy-efficient choice for car audio systems.
  • Multiple Protection Systems: The device includes several built-in protection features, such as short-circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring reliability and safety under various conditions.
  • Flexible Supply Voltage: The TDA7396 operates over a wide supply voltage range, accommodating the varying electrical environments of automotive applications.

Applications

The TDA7396 is primarily used in the automotive industry for powering the audio system of vehicles. It is suitable for applications that require high-quality sound amplification, such as:

  • Car radio systems
  • Automotive entertainment systems
  • GPS navigation audio output
  • Hands-free calling systems

Overall, the TDA7396 from STMicroelectronics is a highly reliable audio power amplifier that delivers superior audio performance. Its robust design and comprehensive protection features make it an ideal solution for enhancing the audio experience in modern vehicles.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8658 $57.9870
37+ $3.1728 $117.3936
57+ $3.0735 $175.1895
78+ $2.9741 $231.9798
101+ $2.8748 $290.3548
135+ $2.5780 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess