Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260779-STD16NE10L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD16NE10L CAD Model

Description

The STD16NE10L is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, an industry leader in semiconductor solutions. This power MOSFET is a part of the STripFET™ series, which is renowned for its low on-resistance and high switching performance. The device is ideal for a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and general-purpose switching applications.

Key Features

  • Low Threshold Drive: The STD16NE10L can be driven at lower gate voltages, making it compatible with logic-level devices and reducing power consumption in the driving circuitry.
  • High-Speed Switching: With fast switching capabilities, this MOSFET can operate efficiently at high frequencies, which is beneficial for applications requiring rapid power modulation.
  • Low On-Resistance (R<sub>DS(on)): The device features very low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power applications.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand repetitive avalanche events, ensuring reliability and longevity even under harsh conditions.
  • Exceptional Thermal Performance: The STD16NE10L is designed to handle high thermal loads, which is crucial for maintaining stability and performance in applications with elevated temperature profiles.

Applications

The versatility of the STD16NE10L N-Channel MOSFET makes it suitable for a variety of applications, including:

  • Power Management in Portable Devices
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • Automotive and Industrial Switching Systems
  • Power Supply Units for Computer and Telecom Infrastructure

Specifications

Some of the electrical characteristics of the STD16NE10L include:

  • Drain-source Voltage (V<sub>DS): 100V
  • Continuous Drain Current (I<sub>D): 16A
  • Power Dissipation (P<sub>D): 45W
  • Operating Temperature Range: -55°C to 175°C

In summary, the STD16NE10L from STMicroelectronics is a robust and efficient solution for power switching applications that demand low on-resistance, high-speed operation, and reliability under challenging conditions.

You May Also Be Interested in

STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040
Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
Texas Instruments
Fixed-Point Digital Signal Processor
Lowest to $5.0409
ECAD model for TMS320C6455ZTZ
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
Infineon Technologies
Low Dropout Linear Fixed Voltage Regulator
Lowest to $0.5390
ECAD model for TLE42754
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention