EN
  • EN
  • DE

STA011

Part No STA011
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description L-band RF front-end for digital radio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Compliant
Win Source Part Number 970740-STA011
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA011 CAD Model

Description

The STA011 from STMicroelectronics is a cutting-edge audio decoder chip designed to provide high-quality audio decoding capabilities for a wide range of applications. This versatile integrated circuit is specifically engineered to decode MPEG 1 and 2 Layer III audio, commonly known as MP3. It is an ideal solution for portable audio players, digital audio broadcasting (DAB) systems, and other consumer electronics that demand efficient and reliable audio decoding.

Key Features

  • High-Quality Audio Decoding: The STA011 supports MPEG 1 and 2 Layer III audio decoding, ensuring compatibility with the widely used MP3 format for high-fidelity sound reproduction.
  • Low Power Consumption: Designed with power efficiency in mind, this audio decoder is suitable for battery-operated devices, helping to extend battery life without sacrificing performance.
  • Flexible Sampling Rates: It supports a range of sampling rates from 16 kHz to 48 kHz, accommodating various audio qualities and file sizes.
  • Serial Control Interface: The chip can be easily controlled via a serial interface, allowing for straightforward integration into existing systems.
  • Customizable Output: Users can configure the STA011 to output audio in different formats, including I²S and other standard audio interfaces, making it extremely adaptable to specific needs.

Applications

The STA011's versatility makes it suitable for a broad spectrum of audio-related applications. It is particularly well-suited for:

  • MP3 players and portable multimedia devices
  • Car audio systems
  • Home stereo systems
  • Public announcement systems
  • Digital audio broadcasting (DAB) receivers

Technical Specifications

The STA011 boasts a robust set of technical specifications that make it an industry leader in audio decoding. Some of its technical highlights include:

  • Decoding of all MPEG 1/2 audio layer III bit streams
  • Support for variable bit rate (VBR) audio files
  • Error concealment feature for improved playback quality
  • On-chip RAM and ROM memory

With its combination of high-quality audio decoding, low power consumption, and flexible interfacing options, the STA011 from STMicroelectronics stands out as a top choice for designers and manufacturers looking to incorporate reliable MP3 decoding into their audio products.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess