EN
  • EN
  • DE

ST082I

Part No ST082I
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096410-ST082I
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST082I CAD Model

Description

Introducing the ST082I from STMicroelectronics

The ST082I is a cutting-edge product from STMicroelectronics, a global leader in semiconductor solutions that empowers smarter driving and smarter homes, factories, and cities. This powerful component is designed to meet the rigorous demands of modern electronic applications, delivering exceptional performance, reliability, and efficiency.

Key Features

  • High Performance: The ST082I is built to offer high-speed operation and low power consumption, making it suitable for a wide range of applications.
  • Robust Design: Engineered for durability, the product can withstand harsh conditions, ensuring long-term reliability and stability.
  • Integration: With its compact form factor, the ST082I allows for seamless integration into various electronic circuits, saving space and reducing the need for additional components.
  • Flexibility: The device is versatile and can be used in multiple applications, from industrial automation to consumer electronics, offering designers a flexible solution for their projects.

Applications

The ST082I is ideal for a range of applications, including:

  • Automotive systems
  • Smart home devices
  • Industrial automation
  • Power management systems
  • Consumer electronics

Technical Specifications

The technical specifications of the ST082I are designed to meet the needs of demanding applications:

  • Operating Voltage: Specified by the manufacturer for optimal performance.
  • Temperature Range: Capable of operating over a wide temperature range suitable for various environments.
  • Package: Available in a package that is designed for easy mounting and integration into PCBs.

STMicroelectronics is committed to providing electronic components that lead the industry in innovation, quality, and environmental responsibility. The ST082I is no exception, and it embodies the company's dedication to advancing technology for a wide array of electronic applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives. With the ST082I, designers and engineers have the ability to create advanced systems that are more efficient, reliable, and capable of meeting the evolving demands of the technology landscape.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess