EN
  • EN
  • DE

STA333WTR

Part No STA333WTR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096668-STA333WTR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA333WTR CAD Model

Description

The STA333WTR is a state-of-the-art digital audio system from STMicroelectronics, designed to deliver high-quality sound while maintaining power efficiency. This integrated circuit is part of STMicroelectronics' Sound Terminal® family and is tailored for applications that require superior audio performance in a compact form factor.

This versatile audio solution is equipped with a fully integrated digital audio processing module that supports a wide range of functionalities. The STA333WTR features a 24-bit, high-quality digital-to-analog converter (DAC) that ensures pristine audio quality, making it an ideal choice for audio applications such as flat-screen TVs, soundbars, docking stations, and digital audio systems.

Key Features:

  • Power Output: The STA333WTR can deliver up to 2 x 20W of continuous output power to a 4-ohm load, with excellent power efficiency, making it suitable for a variety of audio playback devices.
  • Advanced Digital Processing: It includes features such as multiple audio input formats, an advanced PWM architecture, and a built-in digital audio processor with configurable audio processing algorithms.
  • Integrated Design: The device integrates power MOSFETs, which minimizes the need for external components and simplifies the overall design for audio system manufacturers.
  • Flexibility: It supports I²S and TDM digital audio interfaces, allowing for flexible integration with various digital audio sources and processors.
  • Power Efficiency: The STA333WTR operates with high efficiency, which reduces heat dissipation and eliminates the need for a heat sink in most applications.

Applications:

  • Flat-screen TV audio systems
  • Soundbars and docking stations
  • Wireless speakers and digital audio systems
  • Multi-media monitors and MP3 docking stations

The STA333WTR is a robust audio solution that combines digital audio processing and power amplification to provide a high-quality, energy-efficient audio experience. With its integrated features and flexibility, the STA333WTR stands out as a top choice for designers looking to enhance the audio performance of their products without compromising on space or power consumption.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess