EN
  • EN
  • DE

1576750RL

Part No 1576750RL
Manufacturer Multicomp
Catalog OEM Parts (0 - 9)
Description Resistor, 150K, 1206 5% 0.5W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026512-1576750RL
Categories OEM Parts(0-9)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1576750RL CAD Model

Description

The Multicomp 1576750RL is a high-quality, precision resistor designed for a wide range of electronic applications. This component is engineered to provide stable and accurate resistance, ensuring reliable performance in critical circuits. Multicomp is known for producing dependable electronic components, and the 1576750RL resistor upholds that reputation.

Applications

  • Signal conditioning circuits
  • Current limiting in LED circuits
  • Voltage dividers
  • Feedback circuits in amplifiers
  • Pull-up and pull-down resistors in digital logic circuits

Features

  • Precise resistance value for accurate circuit performance
  • Stable resistance over temperature variations
  • Low temperature coefficient for minimal drift
  • Compact size for high-density circuit board layouts
  • RoHS compliant, ensuring environmental responsibility

Benefits

  • Improved circuit accuracy and reliability
  • Reduced noise and signal distortion
  • Enhanced long-term stability
  • Simplified circuit design and troubleshooting
  • Compliance with environmental regulations

The 1576750RL resistor offers excellent performance in both general-purpose and specialized applications. Its precise resistance value and stability ensure that circuits operate as designed, minimizing errors and maximizing efficiency. The low temperature coefficient means that the resistance changes very little over a wide range of operating temperatures, making it suitable for applications where temperature stability is critical. The resistor's compact size allows for dense circuit board layouts, saving space and reducing overall system size.

This resistor is manufactured using high-quality materials and processes, ensuring long-term reliability and durability. The RoHS compliance means that it does not contain hazardous substances, making it environmentally friendly. Whether used in precision instrumentation, industrial controls, or consumer electronics, the Multicomp 1576750RL resistor provides reliable and accurate performance.

It features a thin film construction, which contributes to its precision and stability. The resistor is available in standard packaging for easy automated assembly. Its robust construction ensures that it can withstand the rigors of manufacturing and operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess