Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Utilized IC / Part ST72611, ST7262, ST7263B
Mounting Type Socket
Contents Board(s)
Base Product Number ST7MDT
Other Names 497-2903
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284030-ST7MDTULS-EVAL
Ultra Librarian 3D Model Ultra Librarian ST7MDTULS-EVAL CAD Model

Description

The ST7MDTULS-EVAL from STMicroelectronics is a comprehensive evaluation kit designed for developers and engineers to explore the capabilities of the ST7 microcontroller series. This evaluation kit serves as an exceptional starting point for developing applications ranging from simple control systems to more complex embedded solutions.

At the heart of the kit is the ST7 microcontroller, which is renowned for its robustness, low power consumption, and flexible peripheral set. The microcontroller is supported by a full-featured development environment, allowing for a seamless programming and debugging experience. The evaluation board included in the kit is pre-loaded with a demonstration software that showcases the microcontroller's features, providing an immediate hands-on experience.

The evaluation kit includes a range of hardware and software tools that facilitate the development process. The hardware consists of a USB-based in-circuit debugger/programmer, which ensures easy connectivity with a PC for programming and debugging purposes. The board features a variety of peripherals such as LEDs, push-buttons, and connectors, which can be used to simulate real-world interfacing and to test the microcontroller's I/O capabilities.

On the software side, the ST7MDTULS-EVAL kit comes with a comprehensive Integrated Development Environment (IDE) that includes a code editor, compiler, and debugger. The IDE supports a range of high-level languages, making it accessible for developers with different programming backgrounds. Additionally, extensive documentation, sample code, and application notes are provided to help users quickly get up to speed with the microcontroller's functionality and the evaluation kit's features.

Whether you're a seasoned developer or just starting out with microcontrollers, the ST7MDTULS-EVAL evaluation kit from STMicroelectronics offers a powerful platform for developing and testing your ideas. With its user-friendly interface, extensive support materials, and versatile hardware, this kit is an invaluable tool for anyone looking to leverage the performance and efficiency of the ST7 microcontroller series in their next project.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32L496ZG EVAL BRD
Lowest to $45.5704
ECAD model for NUCLEO-L496ZG
Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
ECAD model for ADZS-21369-EZLITE
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
Raspberry Pi
RASPBERRY PI PICO H RP2040
Lowest to $15.9305
ECAD model for SC0917
STMicroelectronics
NUCLEO-144 STM32H743ZI EVAL BRD / STM32H743 Nucleo-144 STM32H7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for NUCLEO-H743ZI
SparkFun Electronics
MICROMOD SAMD51 PROCESSORN
Need more? Email Us
ECAD model for DEV-16791
NXP / Nexperia
EVAL KIT LPC55
Need more? Email Us
ECAD model for LPC55S06-EVK
STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8
STMicroelectronics
STM32U5 DISCOVERY KIT FOR IOT
Need more? Email Us
ECAD model for B-U585I-IOT02A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention