EN
  • EN
  • DE

LNBS21PD

Part No LNBS21PD
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description LNB SUPPLY AND CONTROL IC WITH STEP-UP CONVERTER AND I2C INTERFACE | IC LNB SUPPLY & CNTRL 20-PWRSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Power Supplies, Converters, Controllers
Interface SMBus (2-Wire/I²C)
Supply Voltage (V) 8V ~ 15V
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-20
Mounting Style SMD
Family Part Number LNBS21
Manufacturer Pack Quantity 310
MSL Level 1 (Unlimited)
Win Source Part Number 1202625-LNBS21PD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBS21PD CAD Model

Description

The LNBS21PD from STMicroelectronics is a cutting-edge, monolithic integrated circuit designed for low-noise block converter regulation and control in satellite receivers. This product is part of STMicroelectronics' commitment to providing innovative solutions for the satellite broadcast market. The LNBS21PD is specifically engineered to meet the stringent requirements of modern satellite TV systems, ensuring high performance, reliability, and efficiency.

Key Features

  • Highly Integrated Design: The LNBS21PD integrates a step-up DC-DC converter, voltage regulators, and diagnostic functions into a single chip, simplifying design and reducing external component count.
  • Adjustable Output Voltage: The device provides a selectable output voltage that can be adjusted to accommodate various LNB configurations, making it a versatile solution for multiple applications.
  • Low Noise Figure: With its low-noise technology, the LNBS21PD ensures a clean and stable signal for optimal satellite reception and minimal signal degradation.
  • I²C Interface: The inclusion of an I²C-compatible interface allows for easy communication and control from a microcontroller, enabling advanced functions such as dynamic adjustment of the output voltage and diagnostics.
  • Overcurrent and Overtemperature Protection: The device features built-in protection mechanisms to safeguard against potential damage from overcurrent and overheating, enhancing system reliability.
  • Small Package: The LNBS21PD is available in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The LNBS21PD is ideal for use in satellite receiver systems, including:

  • Direct Broadcast Satellite (DBS) receivers
  • Set-top boxes with satellite input
  • Professional satellite receiving equipment
  • Residential gateways with satellite functionality

Conclusion

With its advanced features and integration, the LNBS21PD from STMicroelectronics represents a premier solution for designers looking to create high-performance, reliable, and efficient satellite receiver systems. Its ability to provide precise regulation and control, coupled with its diagnostic capabilities, makes it a standout product in the satellite broadcast industry.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess